EN
  • EN
  • DE

LM3423MHX/NOPB

Part No LM3423MHX/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 20HTSSOP / LED Driver 5V/9V/12V/15V/18V/24V 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 75V
Frequency 2MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 778948-LM3423MHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM3423
Introduction Date July 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3423MHX/NOPB CAD Model

Description

The LM3423MHX/NOPB is a versatile and high-performance LED driver IC designed by Texas Instruments for managing power supply to high-power, high-brightness LEDs. This advanced driver IC is suitable for a wide range of applications, from automotive and industrial lighting to general illumination and display backlighting.

Key Features

  • Wide Input Voltage Range: The LM3423MHX/NOPB supports a broad input voltage range, making it adaptable to various power supply conditions and ensuring its compatibility with a diverse set of applications.
  • Adjustable Output Current: Users can set the output current to ensure optimal performance for specific LED configurations, which is crucial for maintaining consistent brightness and maximizing the lifespan of the LEDs.
  • Thermal Management: With built-in thermal shutdown protection, the device safeguards itself and the LEDs from overheating, thus enhancing system reliability.
  • Pulse-Width Modulation (PWM) Dimming: The IC supports PWM dimming, allowing for precise control over the brightness of the LEDs, which is essential for applications that require variable light output.

Applications

Thanks to its robust design and flexible features, the LM3423MHX/NOPB is ideal for a variety of lighting solutions, including:

  • Automotive lighting systems, such as headlights, tail lights, and interior lighting
  • Industrial lighting fixtures for warehouses, factories, and outdoor areas
  • Architectural and decorative lighting, offering dynamic control for creative installations
  • Display backlighting for TVs, monitors, and digital signage, providing consistent and efficient illumination

Quality and Reliability

The LM3423MHX/NOPB is provided in a robust, thermally enhanced package, ensuring long-term reliability and performance under varying conditions. Texas Instruments' commitment to quality means that this LED driver IC meets high standards for stability and durability, making it a trusted choice for designers and manufacturers seeking to create high-quality lighting products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4304 $54.3040
23+ $4.4557 $102.4811
35+ $4.3165 $151.0775
48+ $4.1772 $200.5056
62+ $4.0380 $250.3560
83+ $3.6203 $300.4849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess