EN
  • EN
  • DE

HMC1095LP4E

Part No HMC1095LP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31.5DB 75OHM 24QFN / RF Attenuators 31.5dB 0 Hz ~ 3 GHz 75 Ohms 560mW 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Analog Devices Inc.
Package Strip
Attenuation Value 31.5dB
Frequency Range 0 Hz ~ 3 GHz
Power (Watts) 560mW
Impedance 75 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC1095
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC1095LP4E,1127-1745
Standard Package 1
Win Source Part Number 1016218-HMC1095LP4E
Ultra Librarian 3D Model Ultra Librarian HMC1095LP4E CAD Model

Description

Analog Devices Inc. HMC1095LP4E Product Overview

The HMC1095LP4E, manufactured by Analog Devices Inc., is a high-performance, versatile RF mixer that is part of their Hittite Microwave product line. This mixer is designed to cater to the demands of modern RF and microwave applications, offering a broad frequency range and superior conversion performance. It is an ideal choice for engineers looking to enhance their systems with a reliable and efficient mixing component.

Key Features

  • Wide Frequency Range: The HMC1095LP4E operates over a wide frequency range, making it suitable for a variety of applications, including cellular infrastructure, test equipment, and satellite communications.
  • High Isolation: This mixer provides excellent LO to RF and IF isolation, minimizing the potential for signal leakage and ensuring cleaner signal processing.
  • Passive Double-Balanced Design: The passive double-balanced architecture of the HMC1095LP4E allows for high linearity and low noise, which is critical for maintaining signal integrity.
  • Compact Form Factor: Housed in a compact 4x4 mm QFN package, the HMC1095LP4E is designed to fit into space-constrained applications without sacrificing performance.

Performance Specifications

The HMC1095LP4E boasts impressive technical specifications that include a wide IF bandwidth and a high input IP3 (third-order intercept point), which is a measure of linearity in a mixing or amplification stage. This high linearity ensures that the mixer can handle large signal variations without distortion, making it suitable for complex signal environments.

Applications

With its robust feature set, the HMC1095LP4E is well-suited for a range of applications. It is commonly used in:

  • Wireless infrastructure for 4G and 5G networks
  • Microwave radios and VSAT (Very Small Aperture Terminal) systems
  • Military and space applications where reliability and performance are critical
  • Test and measurement equipment for RF component characterization

Analog Devices Inc. is known for their dedication to quality and performance, and the HMC1095LP4E is no exception. It stands as a testament to their commitment to providing advanced solutions for the ever-evolving field of RF and microwave technology.

You May Also Be Interested in

Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5374 $67.6870
11+ $11.1076 $122.1836
17+ $10.7606 $182.9302
23+ $10.4135 $239.5105
29+ $10.0663 $291.9227
39+ $9.0249 $351.9711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess