EN
  • EN
  • DE

HMC187AMS8E

Part No HMC187AMS8E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Test Equipment | IC DOUBLER PASSIVE FREQ 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Doubler
Frequency 850MHz ~ 2GHz
RF Type HiperLAN, UNII
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC187
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181121-HMC187AMS8E
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC187AMS8E CAD Model

Description

The HMC187AMS8E is a high-performance, double-balanced mixer product from Analog Devices Inc., designed to provide exceptional RF and IF frequency range coverage. This device is a part of the HMC series, which is well-known for its reliable and robust performance in various applications including telecommunications, defense, aerospace, and test equipment.

Key Features

  • Wide Frequency Range: The HMC187AMS8E operates efficiently across a broad frequency range, making it suitable for diverse RF applications. Its RF and LO frequency ranges from 1.5 GHz to 4.5 GHz, while the IF frequency covers DC to 1.5 GHz.
  • High Isolation: The mixer provides excellent isolation between ports, minimizing signal leakage and ensuring high-quality signal integrity for both up-conversion and down-conversion processes.
  • Conversion Loss: With a moderate conversion loss, this device maintains a balance between signal power and conversion efficiency, ensuring optimal performance for the intended application.
  • Package: The HMC187AMS8E is available in a compact MSOP8G package, which is suitable for space-constrained applications while providing reliable mechanical and thermal stability.
  • Passive Design: As a passive mixer, it does not require an external power supply, which simplifies circuit design and reduces power consumption.

Applications

  • Point-to-point and point-to-multipoint radios
  • Wireless Local Loop (WLL)
  • Test equipment and sensors
  • Military and space applications
  • IF and RF applications

Additional Information

The HMC187AMS8E from Analog Devices Inc. is engineered to deliver high performance with a focus on reliability and versatility. Its wide frequency range and high isolation make it a preferred choice for designers looking to create sophisticated RF systems. The device's passive nature and MSOP8G packaging are also beneficial for creating compact, efficient designs without compromising on performance.

As a product of Analog Devices Inc., the HMC187AMS8E benefits from the company's extensive experience in the semiconductor industry, ensuring that it meets the highest standards of quality and performance. Whether for commercial telecommunication infrastructure or sensitive defense applications, this mixer stands out as a component that can be trusted for critical signal processing tasks.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7658 $63.4238
25+ $4.7309 $118.2725
38+ $4.5830 $174.1540
53+ $4.4352 $235.0656
68+ $4.2874 $291.5432
91+ $3.8438 $349.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess