EN
  • EN
  • DE

HMC199MS8ETR

Part No HMC199MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH DUAL SPDT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 2.5GHz
Isolation @ Frequency 21dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 2.5GHz
IIP3 36dBm (typ)
Topology Reflective
Circuit 2 x SPDT
P1dB 23dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type Cellular, ISM, PCS
Case / Package 8-MSOP
Win Source Part Number 1043661-HMC199MS8ETR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HMC199MS8ETR CAD Model

Description

Product Overview: HMC199MS8ETR by Analog Devices Inc.

The HMC199MS8ETR from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a broad frequency range and a robust feature set, making it an ideal choice for a variety of RF and IF applications. This mixer is designed to provide excellent isolation between ports and a low conversion loss, which is essential for maintaining signal integrity in complex RF systems.

Key Features:

  • Frequency Range: The HMC199MS8ETR operates over a wide frequency range, making it versatile for various applications in the microwave and RF industry.
  • Conversion Loss: With its low conversion loss, this mixer ensures efficient signal conversion, which is critical for maintaining the quality of the transmitted and received signals.
  • Isolation: The device provides excellent isolation between its RF, IF, and LO ports, minimizing the potential for signal leakage and interference.
  • Package: Housed in a compact MSOP8G surface-mount package, the HMC199MS8ETR is designed for easy integration into a wide range of electronic systems.
  • Lead-Free and RoHS Compliant: In keeping with modern environmental standards, this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The versatility of the HMC199MS8ETR mixer makes it suitable for various applications, including:

  • Wireless Infrastructure
  • Test Equipment
  • Satellite Communications
  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space

Product Specifications:

Parameter Specification
Manufacturer Analog Devices Inc.
Part Number HMC199MS8ETR
Package / Case MSOP-8
Frequency Specified in the datasheet
Conversion Loss Specified in the datasheet

For detailed specifications and application notes, customers are advised to consult the official HMC199MS8ETR datasheet provided by Analog Devices Inc. This will ensure the mixer is used within its operational parameters for optimal performance.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1716 $58.5800
125+ $0.9614 $120.1750
190+ $0.9314 $176.9660
260+ $0.9014 $234.3640
335+ $0.8713 $291.8855
445+ $0.7812 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess