EN
  • EN
  • DE

HMC219AMS8ETR

Part No HMC219AMS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 9GHz 8-Pin MSOP T/R / IC MIXER 4.5-9GHZ UP/DWN 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type General Purpose
Frequency 4.5GHz to 9GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Case / Package 8-MSOP
Win Source Part Number 138314-HMC219AMS8ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC219AMS8E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Taiwan, Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC219AMS8ETR CAD Model

Description

The HMC219AMS8ETR is a high-performance, passive double-balanced mixer designed by Analog Devices Inc., a leading company in the semiconductor industry. This component is part of their Hittite Microwave Corporation product line, known for its excellence in RF, microwave, and millimeter-wave devices. The HMC219AMS8ETR offers a broad frequency range and is optimized for use in various applications, including cellular/PCS/3G, ISM, WLAN, WiMAX, and test equipment.

Key Features:

  • Frequency Range: The mixer operates over an RF and LO frequency range from 1.5 GHz to 4.5 GHz, with an IF range from DC to 2 GHz, making it versatile for multiple RF applications.
  • Conversion Loss: It has a typical conversion loss of 9 dB, ensuring efficient signal conversion throughout its operating range.
  • LO/RF Isolation: The device provides excellent LO to RF isolation of 45 dB, minimizing leakage between the local oscillator and the radio frequency signal paths.
  • Input IP3: With an input third-order intercept point (IP3) of +17 dBm, the HMC219AMS8ETR can handle relatively high power levels, maintaining linearity and signal integrity.
  • Package: It comes in a compact MSOP8G package, which is suitable for space-constrained applications while offering good thermal performance.

Applications:

The HMC219AMS8ETR is ideal for integration into a wide array of systems where efficient signal mixing is required. Its robust performance makes it suitable for:

  • Point-to-point and point-to-multipoint radios
  • Wireless infrastructure
  • RFID readers
  • Test equipment and sensors
  • Communication systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC219AMS8ETR is no exception. It is manufactured to meet high standards, ensuring stable performance in demanding environments. Customers can trust this mixer to provide consistent, long-term operation as a part of their electronic solutions.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
Lowest to $22.1890

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7227 $89.7227
2+ $86.9184 $173.8368
3+ $84.1152 $252.3456
4+ $81.3108 $325.2432
5+ $72.8990 $364.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess