EN
  • EN
  • DE

HMC220AMS8E

Part No HMC220AMS8E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 5-12GHZ UP/DWN 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type General Purpose
Frequency 5GHz ~ 12GHz
Number of Mixers 1
Noise Figure 7dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC220
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850907-HMC220AMS8E
Ultra Librarian 3D Model Ultra Librarian HMC220AMS8E CAD Model

Description

The HMC220AMS8E is a high-performance double-balanced mixer product manufactured by Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device is part of a series of mixers that provide excellent RF performance and are designed for RF and microwave applications.

Key Features

  • Frequency Range: The HMC220AMS8E operates over a broad frequency range, making it suitable for various applications, including cellular/PCS, 3G, WiMAX, and WLAN systems.
  • Conversion Loss: With a low conversion loss, this mixer ensures efficient signal conversion, which is critical for maintaining signal integrity in communication systems.
  • LO/RF Isolation: The mixer provides excellent LO/RF isolation, minimizing leakage between the local oscillator and the radio frequency signal paths.
  • IP3 Performance: The device boasts a high third-order intercept point (IP3), indicating its ability to handle high power levels without introducing significant intermodulation distortion.
  • Package: Housed in a compact MSOP8G package, the HMC220AMS8E is designed for space-constrained applications without compromising on performance.

Applications

  • Cellular/PCS/3G
  • WiMAX & 4G
  • Test Equipment & Sensors
  • Microwave Radio & VSAT
  • ISM Band & Software Defined Radio

Technical Specifications

Parameter Specification
Frequency Range DC - 3.5 GHz (IF), 0.7 - 3.5 GHz (LO), 0.7 - 3.5 GHz (RF)
Conversion Loss 8.5 dB typical
LO/RF Isolation 40 dB typical
IP3 (Input Third Order Intercept) +15 dBm typical
Package MSOP8G

The HMC220AMS8E from Analog Devices Inc. is a versatile and reliable mixer that offers a balance of performance and size, making it an ideal choice for designers looking to optimize their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess