EN
  • EN
  • DE

HMC241AQS16ETR

Part No HMC241AQS16ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC SWITCH SP4T 4GHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency - Lower 0Hz
Frequency - Upper 3.5GHz
Isolation @ Frequency 36dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 2.5GHz
IIP3 48dBm (typ)
Topology Absorptive
Circuit SP4T
P1dB 29dBm
Impedance 50 Ohm
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 5V
RF Type CATV
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 718523-HMC241AQS16ETR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC241A
Introduction Date March 09, 2015
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC241AQS16ETR CAD Model

Description

HMC241AQS16ETR from Analog Devices Inc. is an RF switch used in signal-routing designs where engineers need controlled switching in high-frequency paths. Components in this category are commonly selected for wireless infrastructure, test equipment, RF front ends, instrumentation, and other communications hardware that depends on reliable routing between transmit, receive, or monitoring paths. For design teams, the value of this part is its fit within compact RF architectures where switching performance, repeatability, and supplier pedigree matter. As an Analog Devices device, it is typically considered in applications that prioritize established RF product portfolios and long-term engineering support. The current lifecycle status for HMC241AQS16ETR is information not available, so engineers should confirm whether it is active, NRND, or obsolete before locking it into new designs. RoHS compliance information is also not available in the provided data and should be verified through the official datasheet, manufacturer compliance statements, or authorized distribution channels.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8096 $53.3344
32+ $3.1258 $100.0256
50+ $3.0282 $151.4100
69+ $2.9305 $202.2045
89+ $2.8328 $252.1192
119+ $2.5398 $302.2362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess