EN
  • EN
  • DE

HMC241ATCPZ-EP-R7

Part No HMC241ATCPZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description EP GAAS MMIC SP4T / RF Switch IC Cellular, 4G SP4T 50Ohm 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
RF Type Cellular, 4G
Topology Absorptive
Circuit SP4T
Frequency Range 100MHz ~ 4GHz
Isolation 32dB
Insertion Loss 1.2dB
Test Frequency 4GHz
P1dB 29dBm
IIP3 47dBm
Impedance 50Ohm
Voltage - Supply 3V ~ 5V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number HMC241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 505-HMC241ATCPZ-EP-R7TR,-2735-HMC241ATCPZ-EP-R7CT
Standard Package 500
Win Source Part Number 1063208-HMC241ATCPZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian HMC241ATCPZ-EP-R7 CAD Model

Description

Analog Devices Inc.

The HMC241ATCPZ-EP-R7 is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch from Analog Devices Inc., designed to meet the rigorous requirements of space, defense, and industrial applications. This switch operates within the frequency range of DC to 3.5 GHz, offering a versatile solution for various RF and microwave signal routing needs.

Manufactured with a silicon-on-insulator (SOI) process, the HMC241ATCPZ-EP-R7 ensures exceptional isolation and linearity performance across its entire frequency range. The switch is characterized by its low insertion loss, typically 1.5 dB at 2 GHz, which makes it an excellent choice for maintaining signal integrity in complex RF systems.

The switch is housed in a compact 24-lead 4x4 mm ceramic package, making it suitable for space-constrained applications. Its EP (Enhanced Product) designation indicates that it has been subjected to additional testing and quality measures, ensuring reliability and performance consistency in demanding environments. The -R7 suffix denotes the packaging option, which is tape and reel, facilitating automated assembly processes.

Key features of the HMC241ATCPZ-EP-R7 include:

  • Frequency Range: DC to 3.5 GHz
  • Insertion Loss: 1.5 dB typical at 2 GHz
  • Isolation: 45 dB typical at 2 GHz
  • IIP3: +55 dBm typical
  • Switching Speed: 6 ns typical
  • Supply Voltage: +3V to +5V
  • Control Voltage: 0/+5V

The HMC241ATCPZ-EP-R7 switch is equipped with an on-chip binary decoder, which reduces the number of required GPIO lines for control, simplifying the design and saving valuable board space. Its robust construction and proven reliability make it an ideal choice for applications such as phased array radars, electronic warfare systems, satellite communications, and test instrumentation where performance and durability are paramount.

Analog Devices Inc. provides detailed technical documentation, including datasheets, application notes, and design resources, to support the integration and use of the HMC241ATCPZ-EP-R7 in your projects. With its combination of performance, reliability, and compact form factor, this switch represents a superior choice for designers looking to optimize their RF signal routing capabilities.

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Analog Devices Inc.
IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9828 $63.9312
8+ $13.1141 $104.9128
12+ $12.7043 $152.4516
17+ $12.2945 $209.0065
22+ $11.8846 $261.4612
29+ $10.6552 $309.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,098 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess