EN
  • EN
  • DE

HMC264

Part No HMC264
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC DIE / RF Mixer IC General Purpose 20GHz ~ 32GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type General Purpose
Frequency 20GHz ~ 32GHz
Number of Mixers 1
Noise Figure 10dB
Voltage - Supply 3V ~ 4V
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC264
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920374-HMC264
Ultra Librarian 3D Model Ultra Librarian HMC264 CAD Model

Description

The HMC264 from Analog Devices Inc. is a state-of-the-art microwave monolithic integrated circuit (MMIC) designed to offer exceptional performance in a wide range of applications. This product is a testament to Analog Devices' commitment to providing high-quality components that cater to the demanding needs of the electronics industry.

Key Features

  • Frequency Range: The HMC264 operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • High Linearity: It exhibits high linearity, which ensures minimal distortion in signal processing applications and is crucial for maintaining signal fidelity.
  • Low Noise Figure: The low noise figure of the HMC264 is indicative of its ability to amplify signals with minimal added noise, preserving the original signal quality as much as possible.
  • Efficient Power Consumption: Designed with power efficiency in mind, it consumes less power, making it ideal for portable and battery-powered applications.
  • Robust Packaging: The product is available in a package that is both durable and designed for optimal thermal performance, ensuring reliability even under strenuous conditions.

Applications

The HMC264 is suitable for a variety of applications. It is commonly used in:

  • Wireless infrastructure
  • Microwave radios and VSAT
  • Test instrumentation
  • Satellite and space communications
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC264 is manufactured under strict quality control standards, ensuring that each component meets the high expectations of customers. The product's reliability is further enhanced by its robust packaging, which protects the internal circuitry from environmental factors and mechanical stress.

Conclusion

In conclusion, the HMC264 from Analog Devices Inc. is a high-performance MMIC that offers a combination of broad frequency range, high linearity, low noise figure, and efficient power consumption. Its versatility makes it suitable for a wide array of RF and microwave applications, and its quality and reliability are in line with Analog Devices' industry-leading standards.

You May Also Be Interested in

Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.0671 $69.0671
3+ $56.6705 $170.0115
4+ $54.8995 $219.5980
5+ $53.1285 $265.6425
6+ $51.3577 $308.1462
8+ $46.0448 $368.3584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess