EN
  • EN
  • DE

HMC270AMS8GE

Part No HMC270AMS8GE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SPDT SWITCH NON-REFLECTIVE, DC -8 GHz | IC RF SWITCH SPDT 8GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 8GHz
Isolation 33dB
Insertion Loss 2.4dB
Test Frequency 8GHz
P1dB 28dBm
IIP3 45dBm (Minimum)
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP
Family Part Number HMC270
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181168-HMC270AMS8GE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC270AMS8GE CAD Model

Description

The HMC270AMS8GE is a high-performance RF (Radio Frequency) mixer product manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of the company's Hittite Microwave Mixer product line and is well-suited for a range of applications, including telecommunications, satellite systems, and radar networks.

Key Features

  • Frequency Range: The HMC270AMS8GE operates over a broad frequency range, making it versatile for various RF applications. It is designed to meet the needs of both upconversion and downconversion processes within RF systems.
  • LO/RF Isolation: It offers excellent LO to RF isolation, which minimizes the leakage of the local oscillator signal into the RF path, thereby improving system performance.
  • Conversion Loss: The device boasts a low conversion loss, enhancing the signal quality and ensuring efficient signal processing across its operational frequency band.
  • Package: Housed in an MSOP8G package, the HMC270AMS8GE is compact and suitable for space-constrained applications.
  • Integration: The mixer integrates an LO amplifier, balanced mixer core, and RF balun on a single monolithic chip, simplifying design and reducing the overall component count.

Applications

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal) radios
  • Military & space
  • Test equipment and sensors
  • ISM (Industrial, Scientific, and Medical) band applications

The HMC270AMS8GE mixer by Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions that push the boundaries of RF technology. With its robust design and high performance, this mixer is an excellent choice for engineers looking to enhance their RF systems' capabilities.

Additional Information

To learn more about the HMC270AMS8GE or to explore the full range of products from Analog Devices Inc., visit their official website or contact their sales and support team for detailed specifications and application support.

You May Also Be Interested in

Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $28.0499
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,882 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess