EN
  • EN
  • DE

HMC320MS8G

Part No HMC320MS8G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs MMIC LOW NOISE AMPLIFIER , 5.0 - 6.0 GHz | IC AMP HIPERLAN 5GHZ-6GHZ 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 5GHz ~ 6GHz
P1dB 9dBm
Gain 12dB
Noise Figure 2.5dB
RF Type HiperLAN, UNII
Supply Voltage (V) 3V
Supply Current 25mA
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number HMC320
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181200-HMC320MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC320MS8G CAD Model

Description

The HMC320MS8G is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed and manufactured by Analog Devices Inc. This state-of-the-art product offers a perfect blend of high gain, wide bandwidth, and low noise, making it an ideal choice for a variety of RF and microwave applications.

Key Features

  • Frequency Range: The HMC320MS8G operates effectively across a broad frequency range from DC to 8 GHz, providing versatile use in different frequency bands.
  • Gain: With a high gain of 17 dB, this amplifier can significantly increase the strength of an input signal without requiring an additional external amplifier stage.
  • Output Power: It delivers a strong output power of +19 dBm at 1 dB compression point, ensuring a clear and powerful signal transmission.
  • Low Noise Figure: The device boasts a low noise figure of 3 dB, enabling excellent signal clarity and reducing signal distortion.
  • Single Supply Voltage: It operates on a single supply voltage of +5V, simplifying power supply design and integration into various systems.
  • Package: Housed in a compact MSOP8G package, the HMC320MS8G is designed for space-conscious applications without compromising performance.

Applications

The HMC320MS8G is suitable for a wide range of applications, including:

  • Test instrumentation
  • Microwave radio and VSAT
  • Military and space
  • Fiber optic systems
  • Broadband telecom equipment

Conclusion

The Analog Devices HMC320MS8G amplifier is a testament to the company's commitment to providing innovative and high-quality RF components. Its robust performance and versatility make it an excellent choice for engineers and designers looking to enhance their systems with reliable amplification across various applications. The HMC320MS8G is not just a component; it is a solution that addresses the critical demands of the modern RF and microwave industry.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8549 $61.6941
21+ $5.6249 $118.1229
32+ $5.4493 $174.3776
44+ $5.2737 $232.0428
57+ $5.0970 $290.5290
76+ $4.5703 $347.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess