EN
  • EN
  • DE

HMC344ALP3ETR

Part No HMC344ALP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC General Purpose SP4T 50Ohm 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC344
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1848-1, 1127-1848-6, 1127-1848-2
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873740-HMC344ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC344ALP3ETR CAD Model

Description

Product Overview: HMC344ALP3ETR from Analog Devices Inc.

The HMC344ALP3ETR is a state-of-the-art GaAs MMIC SP4T (Single Pole, Four Throw) non-reflective switch from Analog Devices Inc., designed for a broad range of RF and microwave applications. This high-performance component is housed in a compact 3x3 mm QFN leadless package, making it an ideal choice for space-constrained applications where performance cannot be compromised.

With its frequency range from DC to 3.5 GHz, the HMC344ALP3ETR provides exceptional versatility, catering to various market segments such as wireless infrastructure, test equipment, and military radios. The switch features excellent isolation between ports, typically 45 dB at 2 GHz, and a low insertion loss of 2.0 dB at the same frequency, ensuring signal integrity and minimal impact on the signal path.

The HMC344ALP3ETR boasts a fast switching speed of 8 ns, allowing for rapid signal routing which is essential in time-sensitive applications. The switch operates using a single positive control voltage from 0 to +5V, simplifying the control interface and power supply requirements. Additionally, it is capable of handling up to +27 dBm of input power, making it robust enough for high-power applications.

One of the key advantages of the HMC344ALP3ETR is its non-reflective design. This feature minimizes signal reflections that can cause interference and distortion in RF systems, thereby enhancing overall system reliability and performance. Furthermore, the switch's lead-free and RoHS-compliant package underlines Analog Devices Inc.'s commitment to environmental sustainability without compromising on quality and durability.

Engineers will appreciate the product's ESD tolerance and the inclusion of on-chip circuitry which provides a 50-ohm match to all RF ports in both switch on and off states. This reduces design complexity and additional component requirements, allowing for a more straightforward integration into a variety of RF systems.

In summary, the HMC344ALP3ETR from Analog Devices Inc. is a highly reliable and efficient solution for designers looking to incorporate a versatile, high-performance SP4T switch into their RF and microwave systems. Its combination of wide frequency range, low insertion loss, high isolation, and fast switching speed makes it a superior choice for demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess