EN
  • EN
  • DE

HMC346LP3

Part No HMC346LP3
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 0DB-30DB 16VFQFN / RF Attenuators 0dB ~ 30dB 0 Hz ~ 14 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Attenuation Value 0dB ~ 30dB
Frequency Range 0 Hz ~ 14 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC346
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 458804-HMC346LP3
Ultra Librarian 3D Model Ultra Librarian HMC346LP3 CAD Model

Description

The HMC346LP3 is a high-performance, passive double-balanced mixer from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This mixer is part of the Hittite Microwave Corporation product line, which is known for its innovative solutions in the RF, microwave, and millimeter-wave domains.

Key Features

  • Frequency Range: The HMC346LP3 operates over a broad frequency range, making it suitable for a variety of applications in the microwave spectrum. Its RF and LO frequency range is from 11 to 20 GHz, while the IF frequency covers DC to 3 GHz.
  • Conversion Loss: The device boasts a low conversion loss, typically 9 dB, which enhances the overall efficiency of the signal conversion process.
  • LO/RF Isolation: It provides excellent LO to RF isolation of 45 dB, ensuring minimal leakage between the local oscillator and the radio frequency signal paths.
  • Input IP3: The HMC346LP3 offers a high input third-order intercept point (IP3) of 25 dBm, which indicates its ability to handle high-power signals without significant distortion.
  • Package: Housed in a compact 3x3 mm SMT package, the mixer is designed for easy integration into a variety of RF and microwave systems.

Applications

The HMC346LP3 is ideal for use in a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test instrumentation
  • Military and space
  • VSAT
  • Electronic warfare

Performance and Quality

Analog Devices Inc. is committed to delivering products that meet the highest standards of performance and quality. The HMC346LP3 mixer is manufactured with a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) process, which provides superior RF performance. The passive design of the mixer eliminates the need for DC biasing, simplifying circuit design and enhancing reliability.

With its robust feature set and versatile performance capabilities, the HMC346LP3 from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality mixer in their RF and microwave systems.

You May Also Be Interested in

Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess