EN
  • EN
  • DE

HMC349LP4CE

Part No HMC349LP4CE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC GAAS MESFET SW SPDT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 4GHz
Isolation @ Frequency 62dB @ 4GHz (typ)
Insertion Loss @ Frequency 1.4dB @ 4GHz
IIP3 46dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 31dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 16-QFN (4x4)
Win Source Part Number 46921-HMC349LP4CE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC349LP4CE CAD Model

Description

Product Overview: HMC349LP4CE from Analog Devices Inc.

The HMC349LP4CE is a high-performance, non-reflective SPDT (Single Pole, Double Throw) switch fabricated by Analog Devices Inc., a leader in high-performance analog technology. This switch is designed for applications requiring very fast switching speeds and high isolation. It operates over a broad frequency range from DC to 10 GHz, making it an excellent choice for diverse RF applications.

Constructed with a GaAs (Gallium Arsenide) MESFET process, the HMC349LP4CE exhibits outstanding RF performance. It provides a high isolation of 46 dB typical at 1 GHz, ensuring minimal crosstalk between signals. The switch also boasts a low insertion loss of 1.0 dB typical at 1 GHz, which contributes to maintaining signal integrity and reducing power loss.

One of the key features of the HMC349LP4CE is its fast switching speed. It has a typical switching time of only 2 ns, which allows for rapid signal routing and is particularly beneficial in time-sensitive applications such as test equipment and communication systems. The switch can handle a maximum input power of 23 dBm, providing robust performance for a variety of RF signals.

The HMC349LP4CE comes in a compact 4x4 mm QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. The small footprint and surface-mount design facilitate integration into dense circuit layouts, while the lead-free and RoHS-compliant package ensures environmental compliance.

This switch operates over a temperature range of -40°C to +85°C, making it reliable in a wide range of environmental conditions. Additionally, it features a single positive control voltage from 0 to +5V, simplifying the driving circuitry and power supply requirements. The HMC349LP4CE is a versatile component that provides designers with a high degree of flexibility and performance in their RF signal chain designs.

Overall, the HMC349LP4CE from Analog Devices Inc. is a superior choice for anyone in need of a high-speed, high-isolation, and low-loss RF switch. Its robust performance, coupled with its ease of use and integration, make it an essential component for advanced RF systems.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess