EN
  • EN
  • DE

HMC361S8G

Part No HMC361S8G
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-10GHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Prescaler General Purpose 0Hz ~ 10GHz Divide by 2 8-SOIC
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC
Family Name HMC361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3477, HMC361S8G-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920392-HMC361S8G
Ultra Librarian 3D Model Ultra Librarian HMC361S8G CAD Model

Description

The HMC361S8G from Analog Devices Inc. is a high-performance, monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed for a wide range of RF and microwave applications. This VCO is part of Analog Devices' extensive Hittite microwave product line and is known for its exceptional quality, reliability, and performance.

Key Features

  • Frequency Range: The HMC361S8G operates over a frequency range of 5.8 GHz to 7.0 GHz, making it suitable for a variety of wireless communication systems, including point-to-point and point-to-multipoint radios, VSAT, and military end-use.
  • Output Power: It delivers a +5 dBm output power, which ensures a robust signal for downstream components without the need for additional amplification.
  • Phase Noise Performance: The VCO boasts excellent phase noise performance, which is critical for applications requiring high signal integrity and spectral purity.
  • Supply Voltage: The device operates on a single +5V supply, simplifying power supply design and integration into various systems.
  • Package: It comes in a compact and surface-mountable SMT package, specifically the S8G package, which is suitable for space-constrained applications.

Applications

  • Fixed Wireless Access (FWA)
  • Test and Measurement Equipment
  • Satellite Communications (SATCOM)
  • Industrial and Medical Equipment
  • Military and Space

Why Choose HMC361S8G?

Analog Devices' HMC361S8G stands out for its combination of high performance, wide frequency range, and ease of integration. The device's robust design ensures reliable operation even in demanding environments. Whether you're developing a communication system or a sophisticated radar platform, the HMC361S8G provides the performance and quality expected from a leading semiconductor manufacturer like Analog Devices Inc.

By choosing the HMC361S8G for your design, you are selecting a product that is backed by Analog Devices' commitment to high-performance RF, microwave, and millimeter-wave solutions.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2746 $60.8238
7+ $16.6356 $116.4492
11+ $16.1157 $177.2727
15+ $15.5959 $233.9385
20+ $15.0760 $301.5200
26+ $13.5164 $351.4264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess