EN
  • EN
  • DE

HMC374E

Part No HMC374E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SMT PHEMT LOW NOISE AMPLIFIER, 0.3 - 3.0 GHz | IC RF AMP GP 300MHZ-3GHZ SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 300MHz ~ 3GHz
P1dB 22dBm
Gain 9dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage (V) 2.75V ~ 5.5V
Supply Current 90mA
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number HMC374
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181233-HMC374E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC374E CAD Model

Description

The HMC374E from Analog Devices Inc. is a high-performance, low noise amplifier (LNA) designed to offer exceptional signal amplification with minimal added noise. This device is a perfect fit for applications requiring low noise figure and high gain, such as wireless communication systems, satellite communications, and radio-frequency (RF) and microwave applications.

Key Features

  • Frequency Range: The HMC374E operates over a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With its low noise figure, the HMC374E ensures that the signal integrity is maintained, providing a clear and strong output.
  • High Gain: The amplifier delivers high gain, which is essential for weak signal amplification in communication systems.
  • Power Efficiency: Designed with power efficiency in mind, the HMC374E conserves energy while maintaining performance, which is critical for battery-operated devices.
  • Durable Construction: The robust construction of the HMC374E guarantees reliable performance even in harsh environmental conditions.

Applications

The versatility of the HMC374E allows it to be used in a variety of applications, including:

  • Wireless/RF Communications
  • Satellite Communications
  • Test Equipment
  • Defense and Aerospace Systems

Technical Specifications

Parameter Specification
Frequency Range Specified range in GHz
Gain Value in dB
Noise Figure Value in dB
Supply Voltage Specified voltage in V
Output Power Specified power in dBm

Ordering Information

To purchase the HMC374E or obtain more information, customers can visit the Analog Devices Inc. website or contact their local sales representative. The product is available in a suitable package, ensuring compatibility with a wide range of circuit designs.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess