EN
  • EN
  • DE

PIP3213-R,118

Part No PIP3213-R,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 18A SOT426 / High side switch with Load current limiting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 18A
Rds On (Typ) 15 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Package TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Manufacturer Package SOT-426
Win Source Part Number 792374-PIP3213-R,118
Popularity Medium
Supply and Demand Status Limited
Family Name PIP3213
Introduction Date September 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PIP3213-R,118 CAD Model

Description

The PIP3213-R,118 is a high-performance, power MOSFET transistor module designed and manufactured by NXP Semiconductors. This robust component is specifically engineered to meet the demanding requirements of a wide array of power management applications. Its compact design and efficient operation make it an ideal choice for designers looking to optimize power consumption and enhance reliability in their electronic circuits.

Key Features

  • Low On-Resistance: The PIP3213-R,118 boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its ability to switch at high speeds, this MOSFET is well-suited for high-frequency applications, reducing switching losses and enhancing performance.
  • Advanced Packaging: Encased in a RoHS-compliant, surface-mount package, the PIP3213-R,118 ensures a compact footprint and simplified integration into various circuit designs.
  • Thermal Management: The device's superior thermal characteristics ensure reliable operation even under high temperature conditions, extending its lifespan and durability.
  • Gate Charge Optimization: The optimized gate charge of the PIP3213-R,118 allows for reduced drive power and further contributes to the energy efficiency of the overall system.

Applications

The versatile nature of the PIP3213-R,118 makes it suitable for a multitude of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Switch mode power supplies (SMPS)
  • LED lighting solutions

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 100A
Power Dissipation (PD) 3.1W
Operating Temperature -55°C to +175°C

For engineers and designers seeking a reliable and efficient power management solution, the PIP3213-R,118 from NXP Semiconductors offers a perfect blend of performance, durability, and compactness to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess