EN
  • EN
  • DE

HMC392LH5TR

Part No HMC392LH5TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 3.5GHZ-7GHZ 12CSMT / RF Amplifier IC General Purpose 3.5GHz ~ 7GHz 12-CSMT (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 3.5GHz ~ 7GHz
P1dB 14dBm
Gain 15.2dB
Noise Figure 2.7dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 43mA
Test Frequency 3.5GHz ~ 7GHz
Mounting Type Surface Mount
Package / Case 12-LCQFN
Supplier Device Package 12-CSMT (5x5)
Base Product Number HMC392
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 920407-HMC392LH5TR
Ultra Librarian 3D Model Ultra Librarian HMC392LH5TR CAD Model

Description

Analog Devices HMC392LH5TR RF Amplifier

The HMC392LH5TR from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier that operates within the frequency range of 3.5 GHz to 7.0 GHz. This RF amplifier is part of Analog Devices' Hittite Microwave product line, renowned for delivering exceptional performance and reliability in demanding RF applications. The HMC392LH5TR is designed to offer exceptional gain and dynamic range, which makes it an excellent choice for a variety of applications, including point-to-point radios, VSAT, military & space, and test instrumentation.

Encased in a compact 5x5 mm QFN package, the HMC392LH5TR is not only space-efficient but also boasts a robust design that ensures stable operation under varying conditions. It provides a high gain of 17 dB with a 22 dB input return loss and a 25 dB output return loss. This level of performance is achieved while maintaining a noise figure of just 2 dB, making it an ideal low-noise amplifier for receiver applications where signal integrity is crucial.

Furthermore, the HMC392LH5TR is designed to operate over a wide temperature range, ensuring consistent performance even in extreme environments. This temperature range, coupled with the device's balanced architecture, results in excellent third-order intercept (IP3) performance, which is critical for maintaining signal clarity and preventing distortion in complex RF systems.

Power efficiency is another key feature of the HMC392LH5TR. It operates on a single 5V supply and consumes a moderate amount of current, which is a significant advantage for battery-powered or energy-sensitive systems. Additionally, the amplifier is RoHS compliant, aligning with environmental regulations and ensuring its suitability for use in a wide range of markets around the globe.

Overall, the HMC392LH5TR from Analog Devices Inc. is a versatile and high-quality RF amplifier that offers a combination of performance, efficiency, and reliability. It is a suitable choice for engineers and designers looking to enhance their RF systems with a dependable and powerful amplification solution.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $361.1111 $361.1111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess