EN
  • EN
  • DE
  • IT

HMC450QS16GETR

Part No HMC450QS16GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 800MHZ-1GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 800MHz ~ 1GHz
P1dB 26.5dBm
Gain 26dB
Noise Figure 8dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 310mA
Test Frequency 900MHz
Manufacturer Package 16-SSOP Exposed Pad
Supplier Device Package 16-QSOP
Family Part Number HMC450
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 731213-HMC450QS16GETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC450QS16GETR CAD Model

Description

The HMC450QS16GETR is a high-performance RF (Radio Frequency) product from Analog Devices Inc., a leading company in the semiconductor industry. This component is designed to meet the rigorous demands of modern wireless communication systems, offering exceptional quality and reliability.

Key Features

  • Frequency Range: The HMC450QS16GETR operates over a broad frequency range, making it suitable for a variety of applications in RF and microwave communications.
  • Package: Enclosed in a QS16 package, this product ensures a compact form factor, enabling its integration into space-constrained designs without compromising performance.
  • Efficiency: With its advanced design, this device provides high efficiency, which is crucial for reducing power consumption and heat dissipation in high-performance systems.
  • Integration: The HMC450QS16GETR is designed for easy integration into complex systems, with features that simplify the design-in process and reduce time to market.
  • Quality and Reliability: Analog Devices Inc. is known for its commitment to quality, and the HMC450QS16GETR is no exception. It is manufactured to meet the highest industry standards for reliability and performance.

Applications

The versatile nature of the HMC450QS16GETR makes it ideal for a range of applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Defense and aerospace systems
  • Satellite communications
  • Broadband data networks

Why Choose HMC450QS16GETR?

Choosing the HMC450QS16GETR for your RF and microwave applications means opting for a product that delivers consistent performance and reliability. Analog Devices Inc.'s expertise in the field ensures that this component will not only meet but exceed the stringent requirements of modern communication systems. With its combination of broad frequency range, high efficiency, and compact packaging, the HMC450QS16GETR is an excellent choice for designers looking to optimize their RF solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
3V WCDMA CEL PA LOW VREF 430 MAT / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
IC RF AMP GPS 0HZ-4GHZ 6SUPER
Lowest to $0.2923
Broadcom Limited
IC AMP ISM 50MHZ-1.6GHZ 200 MIL
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-4GHZ 70 MIL PKG
Need more? Email Us
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $1.7763
Skyworks Solutions Inc.
802.11GN HIGH POWER PA IN 3X3 QF / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELL 50MHZ-4GHZ MMM1362
Lowest to $2.1248
M/A-Com Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4702 $72.3510
11+ $11.8727 $130.5997
17+ $11.5014 $195.5238
24+ $11.1301 $267.1224
31+ $10.7602 $333.5662
41+ $9.6463 $395.4983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess