EN
  • EN
  • DE
  • IT

HMC457QS16G

Part No HMC457QS16G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 1.7GHZ-2.2GHZ 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
Frequency 1.7GHz ~ 2.2GHz
P1dB 29dBm
Gain 27dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 500mA
Test Frequency 1.9GHz
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-QSOP-EP
Base Product Number HMC457
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378581-HMC457QS16G
Ultra Librarian 3D Model Ultra Librarian HMC457QS16G CAD Model

Description

Analog Devices Inc. HMC457QS16G Voltage-Controlled Oscillator

The HMC457QS16G from Analog Devices Inc. is a high-performance Voltage-Controlled Oscillator (VCO) designed to address the demanding requirements of the RF and microwave industry. With its compact surface-mount package and exceptional phase noise performance, this VCO is an excellent choice for applications in point-to-point radios, satellite communication systems, and military radar systems.

Operating within the frequency range of 7.4 GHz to 8.2 GHz, the HMC457QS16G provides a wide tuning range that is essential for frequency modulation and agile RF signal generation. Its output power is consistent across the entire tuning range, offering a typical output power of +11 dBm, which ensures a reliable signal for subsequent stages of the RF design.

The VCO's tuning voltage ranges from 0 to +20V, allowing for precise frequency control, which is critical in applications where stability and accuracy are paramount. The HMC457QS16G also boasts a remarkable phase noise performance of -102 dBc/Hz at 100 kHz offset, minimizing signal jitter and enhancing overall system performance.

Engineered for durability and reliability, the HMC457QS16G is housed in a robust QS16G surface-mount package that ensures easy integration into a wide variety of circuit boards. This package is also designed for excellent thermal performance, ensuring that the VCO operates within its specified temperature range of -40°C to +85°C without any compromise in performance.

Key features of the HMC457QS16G include:

  • Frequency Range: 7.4 GHz to 8.2 GHz
  • Output Power: +11 dBm typical
  • Phase Noise: -102 dBc/Hz at 100 kHz offset
  • Tuning Voltage: 0 to +20V
  • Temperature Range: -40°C to +85°C
  • Package: QS16G Surface-Mount

The integration of the HMC457QS16G into your RF and microwave systems ensures superior performance, flexibility, and reliability. Analog Devices Inc. continues to lead the industry with innovative solutions that meet the ever-evolving needs of high-frequency electronics.

You May Also Be Interested in

Broadcom Limited
IC AMP ISM 0HZ-900MHZ 36 MICRO-X
Need more? Email Us
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
Broadcom Limited
IC RF AMP GPS 1.95GHZ-4GHZ 16QFN
Lowest to $11.6993
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $1.7763
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
Broadcom Limited
IC AMP ISM 50MHZ-1.6GHZ 200 MIL
Need more? Email Us
Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $0.9055
Renesas Electronics America
IC RF AMP GPS 0HZ-4GHZ 6SUPER
Lowest to $0.2923
Renesas Electronics America
IC AMP DBS 2.8GHZ-3.2GHZ 6SUPER
Lowest to $1.0811

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7718 $75.5436
5+ $30.9921 $154.9605
7+ $30.0232 $210.1624
9+ $29.0556 $261.5004
12+ $28.0867 $337.0404
16+ $25.1812 $402.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,982 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess