EN
  • EN
  • DE

HMC476SC70ETR

Part No HMC476SC70ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WIMAX 0HZ-6GHZ SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 12dBm
Gain 19dB
Noise Figure 3dB
RF Type WiMAX / WiBro
Supply Voltage (V) 5V ~ 12V
Supply Current 35mA
Manufacturer Package 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC-70
Family Part Number HMC476
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 738544-HMC476SC70ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC476SC70ETR CAD Model

Description

Product Overview: HMC476SC70ETR by Analog Devices Inc.

The HMC476SC70ETR is a high-performance GaAs MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This LNA operates within the frequency range of 0.1 GHz to 4 GHz, providing a versatile solution for a wide range of RF and microwave applications.

Encased in a compact SC70 package, the HMC476SC70ETR offers excellent noise performance with a low noise figure, making it an ideal choice for sensitive receiver applications. The LNA has been engineered to provide a high gain while maintaining a high level of linearity, which is crucial for maintaining signal fidelity in communication systems.

Key Features:

  • Frequency Range: The device covers a broad frequency range from 0.1 GHz to 4 GHz, making it suitable for various applications, including cellular/PCS/3G, ISM, WLAN, WiMAX, and fixed wireless.
  • Low Noise Figure: With a typical noise figure of 2 dB, the HMC476SC70ETR ensures a minimal addition of noise to the system, leading to clearer signal reception and improved overall performance.
  • High Gain: The LNA provides a high gain of 16 dB, which allows for weak signal amplification without significant noise contribution.
  • Power Efficiency: It operates on a single positive supply voltage, providing power-efficient performance that is essential for portable and battery-powered applications.
  • Robust Design: The SC70 package is designed for durability and reliability, ensuring stable operation even in harsh environmental conditions.

Applications:

The HMC476SC70ETR is well-suited for a variety of applications that require low noise amplification, including:

  • Wireless infrastructure for cellular/PCS/3G networks
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless Local Area Networks (WLAN) and WiMAX systems
  • Fixed wireless communications
  • Satellite and space communications
  • Defense and military systems

With its combination of low noise performance, high gain, and broad frequency range, the HMC476SC70ETR from Analog Devices Inc. is a top-tier choice for designers looking to enhance their RF and microwave systems. Its compact form factor and efficient operation make it particularly well-suited for space-constrained and power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess