EN
  • EN
  • DE

HMC482ST89E

Part No HMC482ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 5.0 GHz | IC RF AMP GP 0HZ-5GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 22.5dBm
Gain 19dB
Noise Figure 4dB ~ 5.5dB
RF Type General Purpose
Supply Voltage (V) 6V ~ 12V
Supply Current 110mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC482
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181337-HMC482ST89E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC482ST89E CAD Model

Description

Analog Devices Inc. HMC482ST89E RF Amplifier

The HMC482ST89E is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-frequency components. This amplifier is part of their Hittite Microwave product line and is specifically engineered to meet the demands of a wide range of RF and microwave applications. Its robust design and superior specifications make it an ideal choice for telecommunications, defense, and aerospace systems, as well as test equipment and general-purpose RF amplification needs.

Key Features

  • Frequency Range: The HMC482ST89E operates over a broad frequency range from DC to 22 GHz, offering versatile use in various applications.
  • Gain: It provides a high gain of 13 dB, which ensures strong signal amplification for improved system performance.
  • Output Power: With an output power of +22 dBm at 1 dB compression, this amplifier can drive a wide array of RF components without significant signal distortion.
  • Supply Voltage: The device operates on a single supply voltage of +5V, simplifying power supply design and integration.
  • Package: Housed in an industry-standard SOT89 package, the HMC482ST89E is compatible with a variety of PCB layouts and is easy to integrate into existing designs.
  • RoHS Compliant: Compliance with RoHS standards ensures that the amplifier meets global environmental and regulatory requirements.

Applications

  • Point-to-point and point-to-multipoint radios
  • Military radar and ECM systems
  • Space and satellite communication systems
  • Test instrumentation
  • Telecommunication infrastructure

The HMC482ST89E is a testament to Analog Devices Inc.'s commitment to providing high-quality RF components that push the boundaries of performance and reliability. Whether you're designing a sophisticated radar system or simply need reliable signal amplification for your communication setup, the HMC482ST89E offers the power and precision you need in a compact, easy-to-use format.

For detailed specifications, application notes, and integration guidance, visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,003 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess