EN
  • EN
  • DE

HMC506LP4E

Part No HMC506LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description MMIC VCO w/ BUFFER AMPLIFIER, 7.8 - 8.7 GHz | IC AMP VSAT 7.8GHZ-8.7GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 7.8GHz ~ 8.7GHz
RF Type VSAT
Supply Voltage (V) 3V
Supply Current 77mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC506
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181356-HMC506LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC506LP4E CAD Model

Description

The HMC506LP4E is a high-performance, wideband, Fractional-N Phase-Locked Loop (PLL) with an Integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. This sophisticated device is designed to meet the demands of a variety of applications, including wireless infrastructure, test and measurement equipment, and broadband communications systems.

Key Features

  • Frequency Range: The HMC506LP4E offers a broad frequency range, making it suitable for a diverse set of applications. It operates efficiently over a frequency band, ensuring versatility in use.
  • Low Phase Noise Performance: With its low phase noise characteristics, the HMC506LP4E ensures signal integrity, which is critical for high-performance communication systems and sensitive measurement equipment.
  • High Output Power: The device provides a robust output power level, ensuring that it can drive subsequent stages in a signal chain without the need for additional amplification.
  • Programmable Dividers: It includes programmable dividers that allow for a wide range of frequency synthesis options, offering designers flexibility in system design.
  • Integrated VCO: The integration of a VCO simplifies the design process by reducing the number of external components required, leading to a more compact system design and potentially lower costs.

Applications

The versatility of the HMC506LP4E makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Wireless communication infrastructure such as base stations and network equipment
  • Satellite communication systems
  • Military and space applications that require high reliability and performance
  • Test and measurement equipment that demands precision and low phase noise
  • Broadband communication systems where high data rates are essential

Product Specifications

Parameter Value Frequency Range Specified by Manufacturer Phase Noise Low Output Power High Package LP4E Manufacturer Analog Devices Inc.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2060 $68.4120
4+ $28.0664 $112.2656
6+ $27.1894 $163.1364
8+ $26.3123 $210.4984
10+ $25.4352 $254.3520
14+ $22.8040 $319.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess