EN
  • EN
  • DE

HMC520ALC4

Part No HMC520ALC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER 24LCC / RF Mixer IC VSAT 6GHz ~ 10GHz 24-CLCC (3.9x3.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Strip
RF Type VSAT
Frequency 6GHz ~ 10GHz
Number of Mixers 2
Mounting SMD (SMT)
Package / Case 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Base Product Number HMC520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-HMC520ALC4,HMC520ALC4-ND,1127-3633-ND,1127-3633,-2735-HMC520ALC4
Standard Package 1
Win Source Part Number 1063213-HMC520ALC4
Ultra Librarian 3D Model Ultra Librarian HMC520ALC4 CAD Model

Description

Product Overview: HMC520ALC4 - Analog Devices Inc.

The HMC520ALC4 is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) from Analog Devices Inc., designed to deliver top-notch performance for a wide range of RF and microwave applications. This highly integrated device is a testament to Analog Devices' commitment to providing cutting-edge technology and innovative solutions for the electronics industry.

Key Features:

  • Frequency Range: The HMC520ALC4 operates over an extensive frequency range, making it suitable for diverse applications such as radar systems, satellite communications, and electronic warfare.
  • High Linearity: It offers excellent linearity, which is essential for maintaining signal fidelity and minimizing distortion in complex signal environments.
  • Low Noise Figure: The device boasts a low noise figure, ensuring that signal integrity is preserved with minimal added noise, which is crucial for high-performance systems.
  • Integration: The MMIC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system integrators.
  • Package: Housed in a compact, surface-mount technology (SMT) package, the HMC520ALC4 is designed for easy integration into a broad range of electronic assemblies.

Applications:

The versatility of the HMC520ALC4 makes it an ideal choice for various applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Fiber optic applications
  • Military and space applications

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC520ALC4 is no exception. It is manufactured to meet the highest industry standards, ensuring robust performance even in the most demanding environments.

Technical Support and Resources:

Customers can access comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the integration of the HMC520ALC4 into their projects. Analog Devices Inc. provides a wealth of knowledge and expertise to assist customers from design inception through to production.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess