EN
  • EN
  • DE

HMC536MS8GTR

Part No HMC536MS8GTR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS T/R SWITCH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 6GHz
Isolation @ Frequency 32dB @ 6GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 6GHz
IIP3 48dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type General Purpose
Case / Package 8-MSG
Win Source Part Number 204887-HMC536MS8GTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC536MS8GTR CAD Model

Description

Product Overview: HMC536MS8GTR by Analog Devices Inc.

The HMC536MS8GTR is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch, proudly brought to you by Analog Devices Inc., a leader in high-performance analog technology. This switch operates within the frequency range of DC to 6 GHz, making it a versatile component for a wide array of RF applications.

Key Features

  • Frequency Range: The HMC536MS8GTR is designed to handle DC to 6 GHz, ensuring broad application coverage from low frequencies up to C-band.
  • High Isolation: With isolation performance of up to 45 dB at 1 GHz, this switch provides excellent signal integrity by minimizing crosstalk between channels.
  • Low Insertion Loss: The insertion loss is as low as 1.0 dB at 1 GHz, which helps in maintaining signal strength and quality throughout the switching process.
  • Non-Reflective Design: Its non-reflective nature makes it ideal for applications where signal reflection can be an issue, such as in test and measurement setups.
  • Power Handling: This component is capable of handling up to +27 dBm of input power, ensuring reliable performance under various operating conditions.
  • Package: The HMC536MS8GTR comes in a compact MSOP8G package, which is suitable for space-constrained designs without compromising on performance.

Applications

The versatility and high performance of the HMC536MS8GTR make it an excellent choice for a variety of applications, including:

  • Wireless infrastructure (GSM, PCS, DCS, 3G, 4G)
  • RFID systems
  • Test equipment and sensors
  • Satellite communications systems
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. ensures that the HMC536MS8GTR is manufactured to the highest quality standards, providing reliable and consistent performance for critical RF applications. The device's robust design and build quality make it a preferred choice for professionals seeking dependable RF switching solutions.

For detailed specifications, application notes, and additional resources, interested customers can access the product datasheet or contact Analog Devices Inc. directly. The HMC536MS8GTR is not just a component; it's a solution that meets the demanding needs of the high-frequency RF market.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4832 $59.5968
57+ $2.0374 $116.1318
88+ $1.9738 $173.6944
121+ $1.9101 $231.1221
157+ $1.8464 $289.8848
210+ $1.6553 $347.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess