EN
  • EN
  • DE

HMC539ALP3E

Part No HMC539ALP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.25 dB LSB GaAs MMIC 5-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, DC - 4 GHzFor | RF ATTENUATOR 8DB 16VFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Attenuation Value 8dB
Frequency Range 0Hz ~ 4GHz
Manufacturer Package 16-VFDFN Exposed Pad
Family Part Number HMC539
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181383-HMC539ALP3E
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC539ALP3E CAD Model

Description

The HMC539ALP3E from Analog Devices Inc. is a high-performance, wideband double-balanced mixer designed to meet the demanding requirements of RF and microwave communication systems. This mixer is part of the Hittite Microwave product family and is known for its exceptional signal processing capabilities across a broad frequency range.

Key Features

  • Frequency Range: The HMC539ALP3E operates over an RF and LO frequency range of 11 to 21 GHz and an IF frequency range of DC to 4 GHz, making it extremely versatile for various applications.
  • Conversion Gain: It offers a high conversion gain which minimizes the need for additional amplification in the signal chain, leading to simplified system design and improved overall performance.
  • LO/RF Isolation: The device provides excellent LO to RF isolation, which reduces the potential for unwanted mixing products and improves signal integrity.
  • Package: Encased in a compact 3x3 mm QFN package, the HMC539ALP3E is ideal for space-constrained applications while still delivering robust performance.
  • Applications: With its wide bandwidth and high linearity, it is well-suited for use in point-to-point radios, VSAT, military & space, test instrumentation, and broadband communication systems.

Performance and Quality

The HMC539ALP3E is manufactured by Analog Devices Inc., a leader in the semiconductor industry, known for their high-quality products and cutting-edge technology. This mixer is built to deliver consistent performance and reliability, ensuring that it can withstand the rigors of demanding applications.

Design and Integration

Designed with the engineer in mind, the HMC539ALP3E is easy to integrate into existing designs due to its user-friendly package and interface. Its superior RF performance characteristics make it an excellent choice for designers looking to enhance their systems with minimal adjustments to the signal chain.

Conclusion

In summary, the HMC539ALP3E from Analog Devices Inc. is a top-of-the-line mixer that offers a blend of performance, flexibility, and quality. Whether for commercial or military applications, this component is engineered to provide reliable signal mixing capabilities that designers and engineers can trust for their high-frequency communication needs.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess