EN
  • EN
  • DE

K4B2G0846D-HYK0000

Part No K4B2G0846D-HYK0000
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941215-K4B2G0846D-HYK0000
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846D-HYK0000 CAD Model

Description

The Samsung K4B2G0846D-HYK0000 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component, manufactured by Samsung. This memory chip is engineered for applications where efficient data handling and storage are crucial. As a DDR3 device, it provides a balance between speed, power efficiency, and density, making it suitable for a broad array of electronic devices.

Applications

  • Desktop PCs: Used as primary memory to improve system responsiveness and support multitasking.
  • Laptops: Facilitates efficient operation and extended battery life in portable computers.
  • Gaming Consoles: Enhances gaming experiences by providing fast data access and reducing loading times.
  • Embedded Systems: Supports memory-intensive tasks in embedded applications.

Features

  • High Bandwidth: Provides rapid data transfer rates, optimizing system performance.
  • Low Voltage: Operates at reduced voltage, enhancing power efficiency and minimizing heat.
  • High Capacity: Offers substantial memory capacity in a compact design.
  • DDR3 Standard: Compliant with DDR3 specifications, ensuring compatibility with numerous systems.

Benefits

  • Enhanced System Speed: Faster memory access accelerates application loading and overall performance.
  • Energy Savings: Lower power consumption leads to longer battery life in portable devices and reduced energy costs.
  • Improved Multitasking: Enables smooth operation of multiple applications simultaneously.
  • Reliable Operation: Samsung's manufacturing expertise ensures stable and dependable performance.

Additional Details

The K4B2G0846D-HYK0000 DDR3 SDRAM chip is designed to meet the demands of various applications, offering an optimal blend of performance, power efficiency, and reliability. Always consult the product datasheet for specific voltage, frequency, and timing specifications to ensure proper integration and optimal functionality within the intended system.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess