EN
  • EN
  • DE

HMC542BLP4ETR

Part No HMC542BLP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR DGTL 6BIT 4X4QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Active
Attenuation Value 31.5dB
Tolerance ±0.2dB
Frequency Range 0 to 4GHz
Power (Watts) 560mW
Impedance 50 Ohm
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 017003-HMC542BLP4ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC542BLP4ETR CAD Model

Description

Product Overview: HMC542BLP4ETR by Analog Devices Inc.

The HMC542BLP4ETR is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This RF switch is part of their Hittite Microwave product line and is well-suited for a wide range of applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC542BLP4ETR operates across a broad frequency spectrum, typically from DC to 3.5 GHz, making it highly versatile for various RF signal routing needs.
  • High Isolation: With high isolation performance, this switch minimizes signal leakage between ports, ensuring signal integrity and reducing interference in complex RF systems.
  • Low Insertion Loss: The device exhibits low insertion loss, which translates into efficient signal transmission with minimal attenuation, preserving the quality of the RF signal.
  • Non-Reflective Design: As a non-reflective switch, it absorbs the RF power in the off-state rather than reflecting it back into the system, thereby reducing potential standing wave issues and enhancing overall performance.
  • High Linearity: The HMC542BLP4ETR offers excellent linearity, which is critical in maintaining signal fidelity, especially in communication systems where distortion can degrade the quality of information transfer.
  • Surface-Mount Package: Encased in a compact 4x4 mm QFN package, the device is designed for surface-mount technology (SMT), facilitating easy integration into printed circuit boards (PCBs).

Applications

  • Wireless Infrastructure
  • RF Test Equipment
  • Base Stations
  • Military and Space Systems
  • Communication Networks

The HMC542BLP4ETR is a testament to Analog Devices Inc.'s commitment to providing innovative and reliable RF solutions. Its combination of high-performance characteristics ensures that it meets the stringent requirements of modern RF and microwave systems. For engineers and designers looking for a switch that delivers in terms of flexibility, efficiency, and accuracy, the HMC542BLP4ETR is an excellent choice that promises to enhance the capabilities of their applications.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Amphenol
RF ATTENUATOR 20DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 3.5DB 50OHM SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0331 $50.3310
25+ $4.1298 $103.2450
38+ $4.0007 $152.0266
52+ $3.8717 $201.3284
67+ $3.7426 $250.7542
90+ $3.3554 $301.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess