EN
  • EN
  • DE

HMC552LP4ETR

Part No HMC552LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL HI IP3 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
RF Type WiMAX / WiBro
Frequency 1.6GHz ~ 3GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Supply Current 62mA
Supply Voltage (V) 5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC552
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 758392-HMC552LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC552LP4ETR CAD Model

Description

Overview of HMC552LP4ETR from Analog Devices Inc.

The HMC552LP4ETR is a high-performance, versatile mixer product from Analog Devices Inc. that offers a wide frequency range and excellent isolation characteristics. This product is designed to meet the demanding requirements of RF and microwave applications such as wireless infrastructure, test and measurement equipment, and military systems.

Key Features

  • Frequency Range: The HMC552LP4ETR operates over a broad frequency range, making it suitable for various applications across multiple frequency bands.
  • High Isolation: It provides excellent isolation between its ports, which minimizes signal leakage and ensures high signal integrity.
  • Passive Double-Balanced Design: This mixer utilizes a passive double-balanced design, which helps to achieve a good balance between performance and power consumption.
  • Surface-Mount Package: Encased in a compact 4x4 mm QFN package, the HMC552LP4ETR is designed for easy integration into space-constrained designs.
  • RoHS Compliant: Compliance with RoHS standards ensures that the product meets global environmental and regulatory requirements.

Applications

The versatility of the HMC552LP4ETR allows it to be used in a variety of RF and microwave systems. Some of its common applications include:

  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Military and space applications
  • Wireless infrastructure

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance, and the HMC552LP4ETR is no exception. It is manufactured with precision to ensure consistent performance and reliability for critical applications. Customers can expect low conversion loss, wide dynamic range, and robust construction from this high-quality mixer product.

Conclusion

With its broad frequency range, high isolation, and passive double-balanced design, the HMC552LP4ETR from Analog Devices Inc. is an excellent choice for designers who require a reliable and efficient mixer for their RF and microwave systems. Its compact surface-mount package and compliance with environmental standards make it a forward-thinking solution for today's and tomorrow's technology challenges.

You May Also Be Interested in

Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess