EN
  • EN
  • DE

HMC554LC3BTR

Part No HMC554LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Frequency 11GHz ~ 20GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Base Product Number HMC554
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846834-HMC554LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC554LC3BTR CAD Model

Description

Product Overview: HMC554LC3BTR by Analog Devices Inc.

The HMC554LC3BTR is a high-performance, GaAs MMIC Double-Balanced Mixer with an integrated LO Amplifier, brought to market by Analog Devices Inc., a renowned leader in precision high-frequency components. This advanced mixer is designed to meet the demanding requirements of modern RF and microwave applications, offering a robust solution for signal conversion and processing.

Key Features

  • Frequency Range: The HMC554LC3BTR operates over a wide frequency range, with the RF and LO frequencies spanning from 6 GHz to 26 GHz, and the IF frequency ranging from DC to 3.5 GHz. This makes it highly versatile for various applications including point-to-point radios, VSAT, military & space, and test instrumentation.
  • Conversion Gain: Unlike traditional passive mixers, this component boasts a conversion gain of typically 7 dB, which helps to improve system-level dynamic range and reduces the need for additional amplification stages.
  • High Isolation: The mixer provides excellent isolation between ports, with LO to RF isolation of 25 dB and LO to IF isolation of 35 dB, minimizing potential interference and leakage in complex signal chains.
  • Integrated LO Amplifier: The inclusion of an integrated LO Amplifier simplifies design complexity and can reduce the bill of materials by eliminating the need for an external local oscillator amplification stage.
  • Surface-Mount Package: Housed in a compact 3x3 mm ceramic QFN package, the HMC554LC3BTR is suitable for surface-mount technology (SMT), facilitating integration into a wide array of circuit designs and contributing to a reduction in overall solution size.

Applications

The versatility of the HMC554LC3BTR makes it an ideal choice for a multitude of RF and microwave applications. Its ability to provide high performance in a compact form factor is particularly beneficial for:

  • Telecommunications infrastructure
  • Satellite communications
  • Military and aerospace systems
  • Test and measurement equipment

With its high level of integration and performance, the HMC554LC3BTR from Analog Devices Inc. is engineered to streamline your RF design process, reduce system costs, and accelerate time-to-market for your high-frequency products.

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.3328 $95.3328
2+ $78.2218 $156.4436
3+ $75.7774 $227.3322
4+ $73.3330 $293.3320
5+ $70.8886 $354.4430
6+ $63.5553 $381.3318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess