EN
  • EN
  • DE

HMC561LP3ETR

Part No HMC561LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 BB FREQ 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Frequency Multiplier
Frequency 8GHz ~ 21GHz
RF Type General Purpose
Secondary Attributes Active Frequency Multiplier
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC561
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714393-HMC561LP3ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC561LP3ETR CAD Model

Description

Analog Devices Inc.'s HMC561LP3ETR: A Cutting-Edge RF Mixer

The HMC561LP3ETR from Analog Devices Inc. is a high-performance RF mixer, designed to meet the demanding requirements of modern wireless infrastructure and broadband applications. This compact and versatile component is part of the Hittite Microwave product line that Analog Devices acquired, known for their precision and quality in the RF, microwave, and millimeter-wave domain.

Key Features and Benefits

  • Wide Frequency Range: The HMC561LP3ETR operates over a broad frequency range, making it suitable for various applications, including cellular/4G, 3G, LTE, and WiMAX base stations.
  • High Isolation: With excellent LO to RF and LO to IF isolation, the mixer minimizes crosstalk and improves signal quality, which is critical for high-performance communication systems.
  • Low Conversion Loss: The device boasts a low conversion loss, which ensures efficient signal conversion and maximizes the overall performance of the RF system.
  • Passive Double-Balanced Design: This design feature helps to maintain signal integrity and reduces the potential for distortion, providing a cleaner output signal.
  • Compact 3x3 mm SMT Package: The HMC561LP3ETR comes in a small form factor, making it ideal for space-constrained applications without compromising on functionality or performance.
  • Lead-Free and RoHS Compliant: Compliance with RoHS standards means that the HMC561LP3ETR meets environmental regulations, reducing hazardous substances in electronic components.

Applications

The versatility of the HMC561LP3ETR mixer allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Wireless infrastructure

Analog Devices Inc.'s HMC561LP3ETR is an example of their commitment to providing high-quality components that push the boundaries of RF technology. Its integration into RF systems will undoubtedly contribute to advancements in communication and signal processing across multiple industries.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5828 $62.3312
7+ $14.5965 $102.1755
11+ $14.1034 $155.1374
16+ $13.1171 $209.8736
20+ $12.6240 $252.4800
25+ $12.1309 $303.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess