EN
  • EN
  • DE

HMC578

Part No HMC578
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 24 - 33 GHz OUTPUT | IC MULTIPLIER BB DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function Frequency Multiplier
Frequency 23GHz ~ 33GHz
RF Type VSAT, DBS
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC578
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181414-HMC578
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC578 CAD Model

Description

The HMC578 from Analog Devices Inc. is a state-of-the-art GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier that offers exceptional performance in a compact package. Designed for a wide range of applications, including point-to-point radios, VSAT, military & space, and fiber optics, this amplifier provides a perfect solution for systems requiring high linearity and a low noise figure.

Key Features

  • Frequency Range: The HMC578 operates over a broad frequency range, making it versatile for various applications.
  • High Gain: It offers high gain levels, which is essential for signal amplification in communication systems.
  • Output Power: With its robust output power, the HMC578 can drive signals to the necessary levels for optimal performance.
  • Low Noise Figure: The low noise figure of the HMC578 ensures that signal integrity is maintained with minimal addition of noise.
  • Linearity: Exhibiting excellent linearity, the HMC578 is ideal for maintaining signal fidelity throughout the amplification process.

Applications

  • Point-to-Point Radios
  • VSAT
  • Military & Space
  • Fiber Optics
  • Test Instrumentation

Product Specifications

Parameter Value
Frequency Range DC to 22 GHz
Gain 13 dB typical
Output Power (P1dB) +17 dBm typical
Noise Figure 3 dB typical at 18 GHz
Supply Voltage +5V

The HMC578 is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its impressive specifications and versatility, the HMC578 is an excellent choice for designers looking for an amplifier that delivers both power and precision.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.1493 $86.1493
2+ $83.2389 $166.4778
3+ $77.4180 $232.2540
4+ $74.5075 $298.0300
5+ $71.5971 $357.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess