EN
  • EN
  • DE

HMC580ST89E

Part No HMC580ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAIN BLOCK AMP SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
Frequency 0Hz to 1GHz
P1dB 19dBm
Gain 17dB
Noise Figure 2.8dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 110mA
Case / Package SOT-89-3
Win Source Part Number 087121-HMC580ST89E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC580ST89E CAD Model

Description

Product Overview: HMC580ST89E from Analog Devices Inc.

The HMC580ST89E is a high-performance, wideband fixed gain amplifier designed by Analog Devices Inc., a company known for its expertise in precision signal processing technology. This versatile component is housed in an industry-standard SOT89 package, making it suitable for a broad range of applications including telecommunications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC580ST89E operates over a wide frequency range, providing consistent performance for various applications.
  • Gain: It offers a high gain level, which is essential for signal amplification in complex circuits.
  • Output Power: The amplifier provides robust output power that ensures clear signal transmission even in demanding environments.
  • Linearity: Excellent linearity is one of the key characteristics of this device, minimizing signal distortion and improving overall system performance.
  • Power Consumption: Despite its high-performance capabilities, the HMC580ST89E is designed to operate with moderate power consumption, making it an efficient choice for power-sensitive designs.

Applications

The HMC580ST89E is suitable for a wide array of applications. Its high gain and wide bandwidth make it ideal for use in:

  • Wireless infrastructure
  • Microwave radio and VSAT
  • Military and space
  • Test instrumentation
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC580ST89E is built with the same commitment to quality and reliability that customers have come to expect from Analog Devices. It is designed to meet the stringent requirements of professional-grade electronics and undergoes rigorous testing to ensure it performs to the highest standards.

Conclusion

Whether you are designing for commercial telecommunications equipment or high-end military hardware, the HMC580ST89E from Analog Devices Inc. offers the performance and reliability needed to ensure your project's success. With its wide frequency range, high gain, and efficient power consumption, this amplifier stands out as a superior choice for your signal amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6924 $95.3848
3+ $44.6154 $133.8462
4+ $43.0770 $172.3080
5+ $40.0000 $200.0000
7+ $38.4616 $269.2312
9+ $36.9231 $332.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,695 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess