EN
  • EN
  • DE

HMC589ST89ETR

Part No HMC589ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT INGAP SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 4GHz
P1dB 21dBm
Gain 21dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 82mA
Test Frequency 0Hz to 4GHz
Case / Package SOT-89-3
Win Source Part Number 1043805-HMC589ST89ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC589ST89ETR CAD Model

Description

Product Overview: HMC589ST89ETR by Analog Devices Inc.

The HMC589ST89ETR is a high-performance, SiGe HBT (Silicon Germanium Heterojunction Bipolar Transistor) MMIC (Monolithic Microwave Integrated Circuit) Amplifier, designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered to deliver exceptional amplification for RF (Radio Frequency) and microwave signals, making it an ideal choice for a wide range of applications, including telecom infrastructure, satellite communications, test equipment, and defense systems.

Key Features

  • Frequency Range: The HMC589ST89ETR operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • Gain: It offers high gain, which is essential for signal amplification in communication systems, ensuring strong signal transmission and reception.
  • Output Power: This amplifier provides robust output power, contributing to its effectiveness in driving signals over long distances or through mediums that may cause signal attenuation.
  • Linearity: Exhibiting excellent linearity, the HMC589ST89ETR maintains signal fidelity by minimizing distortion, a critical factor for high-quality communication systems.
  • Package: Encased in an ST-89 surface-mount package, the device is compact and suitable for space-constrained applications while also allowing for efficient assembly in high-volume production.
  • Supply Voltage: It operates at a single supply voltage, simplifying power supply design and integration into various electronic systems.

Applications

  • Telecommunications Infrastructure
  • Satellite Communications
  • Test and Measurement Equipment
  • Military and Defense Systems
  • Point-to-Point Radios

The HMC589ST89ETR from Analog Devices Inc. stands out for its reliability, performance, and integration ease. Its robust construction and adherence to stringent quality standards ensure that it meets the demands of the most critical communication systems. Whether you're designing a commercial communication infrastructure or a mission-critical military application, the HMC589ST89ETR provides the performance and durability you need to build systems that perform at their best, even under challenging conditions.

For detailed specifications, application notes, and integration guidance, customers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess