EN
  • EN
  • DE

HMC608LC4

Part No HMC608LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT MEDIUM POWER AMPLIFIER, 9.5 - 11.5 GHz | IC AMP GP 9.5GHZ-11.5GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 9.5GHz ~ 11.5GHz
P1dB 27dBm
Gain 29.5dB
Noise Figure 6dB
RF Type General Purpose
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 310mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC608
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181432-HMC608LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC608LC4 CAD Model

Description

The HMC608LC4 is a high-performance, wideband Direct Digital Synthesizer (DDS) designed by Analog Devices Inc. It is a fully integrated synthesizer that provides a comprehensive solution for complex RF signal generation. The HMC608LC4 is well-suited for applications that require a high level of frequency agility, such as electronic warfare, test and measurement equipment, and agile communication systems.

Key Features

  • Frequency Range: The HMC608LC4 operates over a broad frequency range, making it versatile for various applications that require different frequency bands.
  • High Resolution: It offers fine frequency resolution, allowing for precise frequency control and tuning.
  • Fast Switching Speed: The device is capable of very fast frequency switching, which is essential for applications that need to rapidly hop between frequencies.
  • Programmable: With its programmable nature, users can tailor the HMC608LC4 to specific requirements, offering flexibility and customization.
  • Integrated Features: The synthesizer includes integrated features such as phase-locked loop (PLL), voltage-controlled oscillator (VCO), and other necessary components, reducing the need for external circuitry and simplifying the design process.

Applications

The HMC608LC4 is engineered to meet the demands of a wide range of applications. Its high-frequency stability and precision make it an ideal choice for:

  • Electronic Warfare Systems
  • Test and Measurement Instruments
  • Communication Systems
  • Radar Platforms
  • Signal Generators

Product Specifications

Analog Devices Inc. ensures that the HMC608LC4 meets stringent quality standards. The product comes in a compact LC4 package, designed for easy integration into various electronic systems. Detailed specifications, including operating conditions and electrical characteristics, are provided in the product datasheet, available on the Analog Devices website.

For designers and engineers looking for a reliable and versatile DDS solution, the HMC608LC4 from Analog Devices Inc. offers the performance and integration needed for today's advanced RF applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.4669 $310.4669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess