EN
  • EN
  • DE

HMC619LP5ETR

Part No HMC619LP5ETR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description RF Amp Single Power Amp 10GHz 13V 32-Pin QFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 32
RoHS Non-Compliant
Win Source Part Number 1181583-HMC619LP5ETR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC619LP5ETR CAD Model

Description

Introducing the HMC619LP5ETR from Analog Devices Inc.

The HMC619LP5ETR is a high-performance, easy-to-use Digital Variable Gain Amplifier (DVGA) developed by Analog Devices Inc., a leader in the semiconductor industry. This sophisticated component is designed to cater to the demanding requirements of modern RF and microwave communication systems.

Key Features:

  • Frequency Range: The HMC619LP5ETR operates over a broad frequency range, making it suitable for a variety of applications, including broadband, cellular infrastructure, and more.
  • High Linearity: With excellent OIP3 performance, this DVGA provides high linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Variable Gain Control: The device offers a wide gain control range, allowing precise signal level management for optimal system performance.
  • Integrated Amplifier and Attenuator: Combining an amplifier and a digitally controlled attenuator in one package simplifies design and reduces component count.

Advanced Technology:

The HMC619LP5ETR utilizes cutting-edge technology to ensure low noise figures and minimal distortion. Its advanced design results in a stable, reliable performance across various temperatures and operating conditions.

Compact and Efficient:

Housed in a compact 5x5 mm QFN package, the HMC619LP5ETR is designed for space-constrained applications without compromising on functionality. Its efficient design leads to reduced power consumption, which is critical for portable and battery-powered devices.

Applications:

Thanks to its versatile nature, the HMC619LP5ETR is ideal for use in:

  • Wireless Infrastructure
  • Test Equipment
  • Software Defined Radios (SDRs)
  • IF and RF Applications

Conclusion:

With its robust feature set and flexible operation, the HMC619LP5ETR from Analog Devices Inc. stands out as a top choice for engineers looking to enhance their RF and microwave communication systems. Whether for commercial or industrial use, this DVGA offers the performance, efficiency, and reliability that professionals demand.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Fuji Electric
Lowest to $8.1612
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,268.6568 $4,268.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess