EN
  • EN
  • DE

HMC625BLP5E

Part No HMC625BLP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Test Equipment and Sensors | IC RF AMP VSAT 0HZ-6GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 6GHz
P1dB 19dBm
Gain 13dB
Noise Figure 6dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 87.5mA
Test Frequency 0Hz ~ 3GHz
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC625
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758748-HMC625BLP5E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC625BLP5E CAD Model

Description

Analog Devices Inc. Product Overview: HMC625BLP5E

The HMC625BLP5E is a high-performance, digitally controlled variable gain amplifier (VGA) from Analog Devices Inc., a leader in high-fidelity analog and mixed-signal processing components. Designed to operate over a wide frequency range, this VGA is an ideal choice for diverse applications including wireless infrastructure, test equipment, and broadband communications systems.

At the heart of the HMC625BLP5E lies a versatile and precise amplifier that offers a gain control range of 31.5 dB, segmented into 0.5 dB steps. This granularity allows for fine-tuning of the signal level, enabling users to optimize system performance and ensure signal integrity. The device operates over a frequency range of 0.1 GHz to 4 GHz, providing consistent and reliable performance across various bands.

The HMC625BLP5E features a serial control interface, allowing easy integration into digital systems. This interface facilitates simple and efficient control of the gain levels through a standard 3-wire serial interface, making it highly compatible with most microcontrollers and digital processors. The device also boasts a high output IP3 (third-order intercept point) of +46 dBm, ensuring excellent linearity and low distortion, which is critical in high-dynamic-range systems.

Housed in a compact 5x5 mm QFN package, the HMC625BLP5E is designed for space-constrained applications without compromising on performance. Its robust design also ensures reliable operation over a wide temperature range, making it suitable for deployment in harsh environments. Additionally, the VGA's single-supply voltage operation simplifies the power supply design, contributing to a reduced system footprint and power consumption.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC625BLP5E, including detailed datasheets, application notes, and reference designs. This support empowers designers to accelerate their product development cycles and bring high-quality solutions to market faster.

In summary, the HMC625BLP5E from Analog Devices Inc. is a versatile and high-performance VGA that offers precise gain control, wide frequency range operation, and easy digital interfacing, all within a compact package suitable for a multitude of applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,514 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess