EN
  • EN
  • DE

HMC637A

Part No HMC637A
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 0HZ-6GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Frequency 0Hz ~ 6GHz
P1dB 29dBm
Gain 13dB
Noise Figure 12dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 400mA
Test Frequency -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC637
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1378584-HMC637A
Ultra Librarian 3D Model Ultra Librarian HMC637A CAD Model

Description

Analog Devices Inc. HMC637A Product Overview

The HMC637A from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) power amplifier that operates within the frequency range of 0.01 GHz to 10 GHz. This versatile amplifier is designed to offer excellent gain, power, and efficiency, making it suitable for a wide range of applications including test instrumentation, electronic warfare, and communication systems.

With its broad frequency range, the HMC637A provides consistent performance across various bands, making it an ideal choice for complex RF and microwave systems. The amplifier delivers a high gain of 13 dB with a +37 dBm output IP3 and a saturated output power of +28 dBm, ensuring strong signal amplification with minimal distortion.

The HMC637A is housed in a compact 4 mm x 4 mm QFN package that is RoHS compliant and compatible with surface-mount technology (SMT), which simplifies integration into a variety of circuit designs. The device also features an all-positive bias requirement, which eliminates the need for negative voltage supplies and simplifies the power supply design.

Key features of the HMC637A include:

  • Frequency Range: 0.01 to 10 GHz
  • Gain: 13 dB
  • Output IP3: +37 dBm
  • Saturated Output Power (P1dB): +28 dBm
  • Supply Voltage: +5V
  • Package: 4 mm x 4 mm QFN

For applications requiring robust linear power amplification over a wide bandwidth, the HMC637A is an excellent choice. Its performance and compact form factor are tailored to meet the stringent requirements of advanced RF and microwave systems, ensuring reliability and efficiency in a variety of operational environments.

Analog Devices Inc. is known for its high-quality products and the HMC637A is no exception. With its exceptional performance and ease of integration, this power amplifier stands out as a top-tier component for designers looking to enhance their RF and microwave solutions.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess