EN
  • EN
  • DE
  • IT

HMC646LP2ETR

Part No HMC646LP2ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPDT FAILSAFE 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 100MHz
Frequency - Upper 2.1GHz
Isolation @ Frequency 32dB @ 2.025GHz (typ)
Insertion Loss @ Frequency 1.3dB @ 2.025GHz
IIP3 34dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 8 V
RF Type Cellular, TD-SCDMA
Case / Package 6-DFN (2x2)
Win Source Part Number 001650-HMC646LP2ETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC646LP2ETR CAD Model

Description

Product Overview: HMC646LP2ETR by Analog Devices Inc.

The HMC646LP2ETR is a high-performance, passive double-balanced mixer from Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is designed to support a wide range of RF and IF applications, making it a versatile choice for designers in various fields such as telecommunications, aerospace, and defense.

Key Features and Benefits

  • Wide Frequency Range: The HMC646LP2ETR operates over an extensive frequency range, with RF and LO frequencies from 11 GHz to 20 GHz and IF frequencies from DC to 3 GHz. This broad range ensures compatibility with a diverse set of applications and systems.
  • High Isolation: With excellent isolation performance, the mixer minimizes crosstalk between the RF, LO, and IF ports, leading to improved signal integrity and system performance.
  • Low Conversion Loss: The device boasts a low conversion loss, which enhances the overall efficiency of the signal conversion process and contributes to a lower noise figure in the system.
  • Compact Form Factor: Housed in a compact 4x4 mm QFN package, the HMC646LP2ETR is designed for space-constrained applications, allowing for efficient use of PCB real estate without sacrificing performance.

Applications

The HMC646LP2ETR is ideally suited for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Equipment & Sensors
  • Satellite Communications

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products that meet rigorous industry standards. The HMC646LP2ETR is manufactured with precision and undergoes extensive testing to ensure reliability and performance in even the most demanding environments.

Ordering Information

The HMC646LP2ETR is available for order in tape and reel packaging, facilitating easy integration into automated assembly processes. This packaging option ensures safe handling and delivery of the product, reducing the risk of damage during transportation and storage.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $219.7896
M/A-Com Technology Solutions
Lowest to $30.3129
M/A-Com Technology Solutions
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $15.0910
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
M/A-Com Technology Solutions
SWITCH SPDT DC-3.0GHZ SC70-16LD
Lowest to $1.0711
Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 24LGA
Lowest to $1.4631

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9711 $56.9133
7+ $15.5661 $108.9627
10+ $15.0796 $150.7960
14+ $14.5932 $204.3048
18+ $14.1068 $253.9224
24+ $12.6474 $303.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess