EN
  • EN
  • DE

HMC653LP2E

Part No HMC653LP2E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 3DB 50OHM 6TDFN / RF Attenuators 3dB 0 Hz ~ 25 GHz 50 Ohms 6-TDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 3dB
Frequency Range 0 Hz ~ 25 GHz
Impedance 50 Ohms
Package / Case 6-TDFN Exposed Pad
Base Product Number HMC653
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 811543-HMC653LP2E
Ultra Librarian 3D Model Ultra Librarian HMC653LP2E CAD Model

Description

The HMC653LP2E from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a versatile solution for a variety of RF and IF applications. This product is designed to provide exceptional isolation between ports and a wide frequency range, making it an ideal choice for both upconversion and downconversion processes in complex signal chains.

Key Features

  • Frequency Range: The HMC653LP2E operates over a broad frequency range, supporting RF and LO frequencies from 6 GHz to 26.5 GHz and IF frequencies from DC to 5 GHz, catering to a multitude of communication bands and systems.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a balance between conversion efficiency and signal integrity, ensuring minimal degradation of the signal during the mixing process.
  • LO/RF Isolation: The device boasts an impressive LO to RF isolation of 45 dB, which minimizes leakage between the local oscillator and the RF signal paths, thus preserving signal purity.
  • IP3 Performance: The HMC653LP2E exhibits an excellent third-order intercept point (IP3) of 22 dBm, indicating its ability to handle high power levels without significant nonlinear distortion.
  • Package: Housed in a compact 3x3 mm QFN package, the mixer is designed for space-constrained applications while still offering robust performance and reliability.

Applications

The versatility of the HMC653LP2E makes it suitable for a wide array of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar Systems
  • Space and Satellite Communications
  • Test Equipment and Sensors
  • Wireless Infrastructure

Conclusion

Analog Devices Inc.'s HMC653LP2E is an exceptional choice for designers looking for a high-performance mixer that can cater to a wide frequency range with excellent isolation and linearity. Its robust design and compact footprint make it a versatile component for both commercial and military applications, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5131 $57.5655
11+ $9.4466 $103.9126
17+ $9.1514 $155.5738
23+ $8.8562 $203.6926
30+ $8.5610 $256.8300
40+ $7.6754 $307.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,035 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess