The HMC654LP2E, a cutting-edge RF mixer product from Analog Devices Inc., is a high-performance, double-balanced mixer designed to meet the demanding requirements of modern radio frequency (RF) applications. This compact and highly integrated device is a perfect solution for designers looking to achieve exceptional linearity and wide bandwidth in their systems.
Key Features
- Frequency Range: The HMC654LP2E operates over a broad frequency range, making it suitable for a variety of applications in the microwave spectrum.
- High Isolation: With excellent LO to RF and LO to IF isolation, this mixer minimizes signal leakage and ensures clean mixing performance.
- Low Conversion Loss: The device boasts a low conversion loss, which enhances the overall efficiency and signal integrity of the RF system.
- Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies the design and reduces the need for additional external components.
- Passive Mixer Design: As a passive mixer, the HMC654LP2E does not require DC power for mixer operation, which helps to reduce system power consumption.
Applications
The HMC654LP2E is ideally suited for a range of applications, including but not limited to:
- Wireless Infrastructure
- Microwave Radios and VSAT
- Test Equipment and Sensors
- Military and Space
- Broadband Telecom
Product Specifications
Parameter
Specification
Package
LP2E
RF Frequency Range
6 GHz to 26.5 GHz
LO Frequency Range
6 GHz to 26.5 GHz
IF Frequency Range
DC to 5 GHz
Conversion Gain/Loss
9 dB typical
IP3
+24 dBm typical
Ordering Information
To acquire the HMC654LP2E for your RF design needs, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you have the latest datasheet for the most accurate product details and specifications.