EN
  • EN
  • DE

HMC657LP2E

Part No HMC657LP2E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 15DB 50OHM 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 15dB
Frequency Range 0 Hz ~ 25 GHz
Impedance 50 Ohms
Package / Case 6-TDFN Exposed Pad
Base Product Number HMC657
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920487-HMC657LP2E
Ultra Librarian 3D Model Ultra Librarian HMC657LP2E CAD Model

Description

Product Overview: HMC657LP2E from Analog Devices Inc.

The HMC657LP2E is a high-performance, wideband, fully integrated voltage-controlled oscillator (VCO) designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This VCO is part of the Hittite Microwave Corporation product family, which has been incorporated into Analog Devices. The HMC657LP2E operates within the frequency range of 5 GHz to 10 GHz, making it an ideal choice for applications requiring a broad frequency spectrum.

Encased in a compact 4x4 mm QFN package, this VCO integrates resonators, negative resistance devices, and varactor diodes, providing a solution that minimizes the need for external components and simplifies the design process for engineers. The device is characterized by its excellent phase noise performance, which is critical for high-frequency applications where signal integrity and noise minimization are of utmost importance.

The HMC657LP2E is designed for ease of use, featuring a single supply voltage and requiring no external matching components for operation. Its integrated output buffer amplifier offers consistent output power over the entire frequency range, and it also includes a half frequency output which can be used for additional system flexibility.

This VCO is suitable for a wide array of applications, including but not limited to point-to-point and multipoint radios, test equipment, and radar systems. Its robust design and high level of integration make it an excellent choice for system designers looking to reduce the footprint and complexity of their RF and microwave systems while maintaining high performance and reliability.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC657LP2E, ensuring that designers can optimize the use of the device in their applications. With its combination of wide frequency range, high performance, and ease of integration, the HMC657LP2E stands out as a superior VCO solution for demanding high-frequency applications.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7496 $50.9984
10+ $10.4613 $104.6130
15+ $10.1343 $152.0145
21+ $9.8074 $205.9554
27+ $9.4805 $255.9735
36+ $8.4998 $305.9928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess