EN
  • EN
  • DE

HMC684LP4E

Part No HMC684LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description BiCMOS MMIC MIXER W/ INTEGRATED LO AMPLIFIER, 700 - 1000 MHz | IC MMIC MIXER LO AMP 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type LTE, WiMax
Frequency 700MHz ~ 1GHz
Number of Mixers 1
Noise Figure 7dB
Secondary Attributes Up/Down Converter
Supply Current 85mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC684
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181464-HMC684LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC684LP4E CAD Model

Description

Analog Devices Inc. HMC684LP4E Product Overview

The HMC684LP4E from Analog Devices Inc. is a state-of-the-art RF mixer product that offers exceptional performance for a wide range of applications. This mixer is part of the Hittite Microwave Corporation product line, which has been integrated into Analog Devices. The HMC684LP4E is designed to operate within the frequency range of 24 GHz to 34 GHz, making it an ideal component for high-frequency signal processing tasks.

Built with cutting-edge technology, the HMC684LP4E is a passive double-balanced mixer that provides an excellent balance between conversion loss and isolation. It is capable of delivering an impressive conversion loss of typically 9 dB, which translates to efficient signal conversion with minimal degradation. This mixer also boasts a high input IP3 (third-order intercept point) of 25 dBm, which indicates its ability to handle high power levels without compromising linearity.

The HMC684LP4E comes in a compact 4x4 mm QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers exceptional RF and LO (Local Oscillator) isolation of 35 dB and 30 dB, respectively. This ensures that the mixer can maintain signal purity and reduce the potential for unwanted interference in complex RF systems.

The device's wideband performance and robust design make it an excellent choice for applications such as point-to-point and point-to-multipoint radios, VSAT (Very Small Aperture Terminal), military and space, as well as test equipment and sensors. Its ability to function effectively at such high frequencies positions the HMC684LP4E as a critical component for the development of next-generation communication systems and advanced radar technologies.

Analog Devices Inc. is known for its commitment to high-quality products, and the HMC684LP4E is no exception. It is a testament to the company's dedication to providing innovative solutions that meet the demanding requirements of modern RF and microwave designs.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess