EN
  • EN
  • DE

HMC734LP5ETR

Part No HMC734LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO DIVIDE X4 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO General Purpose 8.6GHz ~ 10.2GHz Dual Outputs (Divide by 4, Standard) 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC734
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873795-HMC734LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC734LP5ETR CAD Model

Description

Analog Devices Inc. HMC734LP5ETR

The HMC734LP5ETR is a state-of-the-art product from Analog Devices Inc., a leading company in the semiconductor industry known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is part of the Hittite Microwave Integrated Circuit (IC) product line, which has been integrated into Analog Devices' extensive portfolio of radio frequency (RF) and microwave products.

The HMC734LP5ETR is a Fractional-N Phase-Locked Loop (PLL) Synthesizer with an integrated Voltage Controlled Oscillator (VCO), designed to provide precise frequency generation and signal processing for a wide range of applications. The device operates within a frequency range of 6 GHz to 13.6 GHz, making it suitable for use in applications such as wireless infrastructure, microwave point-to-point systems, test and measurement equipment, and satellite communications.

Key features of the HMC734LP5ETR include its wide frequency range, low phase noise performance, and fast switching speed. These characteristics enable the device to deliver high-quality signals with minimal distortion, which is critical in communication systems where signal integrity is paramount. The device also offers a dual-modulus prescaler, phase frequency detector (PFD), a precision charge pump, and a programmable delta-sigma modulator which allows for fine frequency resolution and low spurious levels.

The HMC734LP5ETR comes in a compact 5x5 mm QFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications. Its surface-mount design facilitates easy integration into a wide array of circuit boards and electronic assemblies. Additionally, the device is RoHS compliant and lead-free, adhering to current environmental standards and regulations.

For engineers and designers looking for a reliable and high-performance frequency synthesizer solution, the HMC734LP5ETR from Analog Devices Inc. offers a compelling blend of features and capabilities. Whether the need is for a robust communication system, sophisticated instrumentation, or advanced radar technology, this PLL Synthesizer with integrated VCO stands out as a versatile and efficient component.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8322 $65.6644
5+ $26.9392 $134.6960
7+ $26.0975 $182.6825
10+ $25.2556 $252.5560
12+ $24.4137 $292.9644
16+ $21.8882 $350.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess