EN
  • EN
  • DE

HMC784MS8GE

Part No HMC784MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete
Frequency - Lower DC
Frequency - Upper 4GHz
Isolation @ Frequency 30dB @ 4GHz (typ)
Insertion Loss @ Frequency 1.3dB @ 4GHz
IIP3 60dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 41dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 3 V ~ 8 V
RF Type General Purpose
Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP
Win Source Part Number HMC784MS8GETR-147039
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC784MS8GE CAD Model

Description

Product Overview: HMC784MS8GE from Analog Devices Inc.

The HMC784MS8GE is a state-of-the-art GaAs MMIC SPDT (Single Pole Double Throw) non-reflective switch, housed in a compact MSOP8G surface-mount package. This high-performance switch is designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry known for its high-quality and reliable components.

Operating over a wide frequency range from DC to 3.5 GHz, the HMC784MS8GE is an ideal choice for a variety of RF applications, including but not limited to, wireless infrastructure, test equipment, and satellite communications. Its versatility is further enhanced by its capability to handle RF power of up to +27 dBm at 1 dB compression, making it suitable for high-power applications.

The switch features an insertion loss of 0.6 dB typical at 2 GHz, ensuring minimal signal attenuation, while its isolation is impressive at 45 dB typical at 2 GHz, providing excellent signal integrity by reducing crosstalk between channels. The high isolation and low insertion loss characteristics make the HMC784MS8GE an excellent choice for maintaining signal quality in complex RF systems.

Another significant advantage of the HMC784MS8GE is its fast switching speed, with a typical switching time of 2 ns, which allows for rapid signal routing and enhances system responsiveness. Furthermore, the switch operates with a single positive control voltage from 0 to +8V, simplifying the power supply design and integration into various systems.

The HMC784MS8GE also features an on-board binary decoder, which reduces the number of required control lines to one, thereby simplifying the interface and reducing the overall system complexity. This feature, combined with its MSOP8G package, makes it an excellent choice for space-constrained applications where board space is at a premium.

In summary, the HMC784MS8GE from Analog Devices Inc. is a high-quality, versatile, and efficient component that provides excellent RF performance, making it a top choice for engineers and designers looking for a reliable SPDT switch for their RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6667 $69.3334
4+ $28.4445 $113.7780
6+ $27.5556 $165.3336
8+ $26.6667 $213.3336
10+ $25.7778 $257.7780
13+ $23.1112 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess