EN
  • EN
  • DE

HMC788ALP2E

Part No HMC788ALP2E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP LTE 0HZ-10GHZ 6LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 10GHz
P1dB 18dBm
Gain 12dB
Noise Figure 7dB
RF Type LTE, WiMax
Supply Voltage (V) 5V
Supply Current 76mA
Test Frequency 6GHz ~ 10GHz
Manufacturer Package 6-VDFN Exposed Pad
Supplier Device Package 6-LFCSP (2x2)
Family Part Number HMC788
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710353-HMC788ALP2E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC788ALP2E CAD Model

Description

The HMC788ALP2E from Analog Devices Inc. is a high-performance RF amplifier designed for a wide range of applications, including telecommunications, satellite communications, and electronic warfare. This versatile device offers excellent gain, power, and efficiency, making it an ideal choice for designers looking to enhance their RF and microwave signal chains.

Key Features

  • Frequency Range: The HMC788ALP2E operates over a broad frequency range, making it suitable for various applications across multiple bands.
  • High Gain: With its high gain levels, the amplifier can boost weak signals without significant noise addition, ensuring signal integrity is maintained.
  • Output Power: The device provides ample output power, which is essential for driving subsequent stages in the signal chain or for long-range communication requirements.
  • Efficiency: Designed with power efficiency in mind, the HMC788ALP2E helps to reduce overall power consumption in systems where it is deployed.
  • Linearity: Exhibiting excellent linearity, the amplifier maintains the fidelity of the input signal, which is critical for high-performance communication systems.
  • Package: Housed in a compact 2x2 mm QFN package, the HMC788ALP2E is ideal for space-constrained applications while providing robust performance.

Applications

The HMC788ALP2E is designed for use in a variety of RF applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Telecommunications infrastructure
  • Satellite communications systems

Conclusion

With its combination of broad frequency range, high gain, and output power, along with its efficiency and linearity, the HMC788ALP2E from Analog Devices Inc. stands out as a superior choice for anyone seeking to enhance their RF and microwave systems. Its compact packaging further adds to its appeal, making it a versatile component for a multitude of advanced electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8714 $53.5854
22+ $4.5572 $100.2584
35+ $4.4000 $154.0000
49+ $4.0857 $200.1993
64+ $3.9286 $251.4304
80+ $3.7715 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess