EN
  • EN
  • DE

HMC788LP2ETR

Part No HMC788LP2ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-10GHZ 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Frequency 0Hz ~ 10GHz
P1dB 20dBm
Gain 12dB
Noise Figure 9dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 76mA
Manufacturer Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Family Part Number HMC788
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718554-HMC788LP2ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC788LP2ETR CAD Model

Description

Product Overview: HMC788LP2ETR by Analog Devices Inc.

The HMC788LP2ETR is a high-performance, wideband, fully integrated RF amplifier designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog technology. This RF amplifier is part of the Hittite Microwave Corporation product family, which is well-known for its innovative microwave and RF solutions. The HMC788LP2ETR is designed to meet the rigorous demands of modern wireless infrastructure, test equipment, and military applications by providing exceptional gain, noise figure, and linearity over a broad frequency range.

Key Features:

  • Frequency Range: The HMC788LP2ETR operates over a wide frequency range, making it versatile for various applications in the RF and microwave spectrum.
  • High Gain: It offers high gain levels, which is crucial for amplifying weak signals without significant noise addition.
  • Low Noise Figure: With a low noise figure, the amplifier maintains signal integrity by minimizing additional noise, ensuring a clear and strong output.
  • Linearity: The excellent linearity of the HMC788LP2ETR prevents signal distortion, which is particularly important in communication systems where signal integrity is paramount.
  • Power Efficiency: Designed for power efficiency, the amplifier helps reduce overall system power consumption, which is beneficial for both portable and stationary applications.
  • Package: The HMC788LP2ETR comes in a compact 2x2 mm QFN package, which is suitable for space-constrained applications without compromising performance.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Military and Space
  • Broadband Telecom

The HMC788LP2ETR is equipped with on-chip features that simplify system integration, such as matching networks and bias circuits. This integration reduces the need for external components, which can help streamline the design process and accelerate time-to-market for products that incorporate this amplifier. Analog Devices Inc.'s commitment to quality ensures that the HMC788LP2ETR delivers consistent and reliable performance, making it a preferred choice for designers looking for an amplifier with a proven track record in high-demand applications.

With its combination of wide bandwidth, high gain, low noise, and robust linearity, the HMC788LP2ETR by Analog Devices Inc. stands out as a superior RF amplifier solution for a wide range of challenging applications.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess