EN
  • EN
  • DE

HMC798ALC4TR

Part No HMC798ALC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER SUB-HARM 24SMD / RF Mixer IC VSAT 24GHz ~ 34GHz 24-CLCC (3.9x3.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type VSAT
Frequency 24GHz ~ 34GHz
Number of Mixers 1
Current - Supply 95mA
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Base Product Number HMC798
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920522-HMC798ALC4TR
Ultra Librarian 3D Model Ultra Librarian HMC798ALC4TR CAD Model

Description

Product Overview: HMC798ALC4TR by Analog Devices Inc.

The HMC798ALC4TR is a high-performance, wideband Double-Balanced Mixer product from the renowned semiconductor manufacturer, Analog Devices Inc. This advanced mixer is designed to cater to a variety of RF and IF applications, including but not limited to point-to-point radios, test equipment, and military applications. With its superior design and cutting-edge technology, the HMC798ALC4TR stands out as a reliable and efficient component for frequency conversion.

This mixer is capable of operating over a broad frequency range, with its RF and LO frequency spanning from 6 GHz to 26 GHz, and the IF frequency covering DC to 3.5 GHz. This wide frequency range ensures that the HMC798ALC4TR is versatile and can be used in a multitude of different systems without the need for multiple mixers.

One of the key features of the HMC798ALC4TR is its exceptional isolation performance. The mixer provides high isolation between the ports, which minimizes leakage and crosstalk, thus ensuring signal integrity and improving overall system performance. This makes it an ideal choice for complex signal environments where maintaining signal purity is crucial.

The HMC798ALC4TR is supplied in a compact, RoHS compliant, 4x4 mm QFN leadless package, which allows for efficient use of PCB space. This small form factor is particularly beneficial in designs where board space is at a premium. Additionally, the leadless package design aids in achieving better thermal performance, ensuring that the device operates within its specified temperature range even under high-load conditions.

Analog Devices Inc. has a reputation for producing high-quality components that meet the rigorous demands of the industry. The HMC798ALC4TR is no exception and is built to deliver reliable performance with a robust design that ensures longevity and durability in a variety of applications.

In summary, the HMC798ALC4TR from Analog Devices Inc. is a superior choice for designers seeking a high-performance mixer that offers wide frequency range, excellent isolation, and compact packaging. Its versatility and reliability make it an essential component for sophisticated RF and IF systems.

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.4418 $68.4418
3+ $56.1574 $168.4722
4+ $54.4025 $217.6100
5+ $52.6476 $263.2380
6+ $50.8927 $305.3562
8+ $45.6278 $365.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess