EN
  • EN
  • DE

HMC800LP3ETR

Part No HMC800LP3ETR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description 1 Bit 10DB 10GHZ 16-PIN QFN Ep T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Frequency 10 GHz
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1178082-HMC800LP3ETR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC800LP3ETR CAD Model

Description

Product Overview: HMC800LP3ETR from Analog Devices Inc.

The HMC800LP3ETR is a state-of-the-art fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) produced by Analog Devices Inc. Designed for advanced RF applications, this high-performance component is a perfect choice for a wide range of frequency synthesis and clock generation tasks in telecommunications, aerospace, defense, and consumer electronics sectors.

Key Features

  • Frequency Range: The VCO operates over a wide frequency range, providing exceptional design flexibility and suitability for various applications.
  • Low Phase Noise: With its low phase noise performance, the HMC800LP3ETR ensures high signal integrity, which is critical for RF systems.
  • Fractional-N PLL: The fractional-N divider allows for fine frequency resolution, enabling precise control over the output frequency.
  • Programmable Divider: It features a programmable divider that supports both fractional and integer modes, enhancing the PLL's versatility.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required.
  • Compact Packaging: Housed in a compact 3x3 mm QFN package, the HMC800LP3ETR is ideal for space-constrained applications.

Applications

The HMC800LP3ETR is suitable for a variety of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Microwave point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Satellite communication systems
  • Radar systems
  • High-performance commercial and military systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC800LP3ETR is no exception. It is manufactured to meet the highest industry standards, ensuring robust performance and longevity in even the most demanding environments.

Ordering Information

The HMC800LP3ETR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and product information, please refer to the Analog Devices official website or contact their sales and support team.

You May Also Be Interested in

Panasonic
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Mingtek
Lowest to $1.3456
Rochester Electronics
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6197 $67.3379
15+ $7.8932 $118.3980
23+ $7.6465 $175.8695
32+ $7.3998 $236.7936
41+ $7.1531 $293.2771
55+ $6.4132 $352.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess