EN
  • EN
  • DE

HMC8327LG

Part No HMC8327LG
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description E-BAND LOW BAND DOWNCONVERTER / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Tray
Product Status Obsolete
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC8327LG-ND,1127-3357
Standard Package 1
Win Source Part Number 1032996-HMC8327LG
Ultra Librarian 3D Model Ultra Librarian HMC8327LG CAD Model

Description

The HMC8327LG from Analog Devices Inc. stands as a testament to the company's commitment to providing cutting-edge technology solutions. This product is a high-performance, wideband Direct Digital Synthesizer (DDS) that delivers exceptional frequency control and stability in a variety of applications. The HMC8327LG is designed to meet the stringent requirements of communication systems, instrumentation, and radar platforms, where precision and reliability are paramount.

Key Features

  • Wide Frequency Range: The HMC8327LG operates over a broad frequency spectrum, making it highly versatile for multiple applications.
  • High Resolution: With its fine frequency resolution, this DDS allows for precise tuning, which is essential for applications requiring exact frequency generation.
  • Low Phase Noise: The device exhibits low phase noise performance, ensuring signal integrity and reducing noise-related issues in sensitive applications.
  • Programmable Modulation: It supports advanced modulation capabilities, enabling users to modulate frequency, phase, and amplitude with ease.
  • Integrated Features: The HMC8327LG includes an integrated PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator), simplifying the design and reducing the need for external components.

Applications

The versatility of the HMC8327LG makes it an ideal choice for a wide range of applications, including:

  • Wireless communication systems
  • Test and measurement equipment
  • Commercial and military radar systems
  • Satellite and space communication systems
  • Electronic warfare

Technical Specifications

The HMC8327LG is available in a compact LFCSP (Lead Frame Chip Scale Package) that offers excellent thermal performance and is suitable for space-constrained applications. The device is also characterized by its robust operating temperature range, ensuring reliable performance across diverse environmental conditions.

Why Choose HMC8327LG?

For designers and engineers seeking a DDS solution that provides high-fidelity signal generation, unparalleled frequency control, and ease of integration, the HMC8327LG from Analog Devices Inc. is an outstanding choice. Its advanced features and reliable performance make it a go-to component for those who demand the best in frequency synthesis technology.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess